EN
  • EN
  • DE

BT137-600G0

Part No BT137-600G0
Manufacturer WeEn Semiconductors
Catalog Miscellaneous
Description 4Q Triac
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer WeEn Semiconductors
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819777-BT137-600G0
Ultra Librarian 3D Model Ultra Librarian BT137-600G0 CAD Model

Description

The BT137-600G0 is a triac manufactured by WeEn Semiconductors. It is designed for general purpose switching and phase control applications. It's commonly used in lighting, heating, and motor speed controls.

Applications

  • Light dimmers: Controls the brightness of incandescent and LED lamps.
  • Motor speed controllers: Adjusts the speed of small AC motors.
  • Heating controls: Regulates the temperature of electric heaters.
  • Solid-state relays: Provides switching functionality for AC loads.
  • General purpose switching: On/off control of AC power to various loads.

Features

  • High blocking voltage: Can withstand up to 600V.
  • High surge current capability: Handles transient current spikes.
  • Sensitive gate triggering: Requires low gate current to turn on.
  • Planar passivated for voltage ruggedness and reliability Ensures stable operation in harsh conditions.
  • Direct Mounting Capability Simplifies assembly and enhances thermal performance.

Benefits

  • Reliable switching performance: Provides consistent and dependable operation.
  • Protection against voltage surges: Prevents damage from transient voltages.
  • Easy to control: Simple to interface with control circuitry.
  • Long service life: Designed for extended operation.
  • Cost-effective solution: Delivers excellent value for switching applications.

Additional Details

The BT137-600G0 has a repetitive peak off-state voltage of 600V and an on-state RMS current of 8A. The gate trigger current is typically around 5mA. It is available in a TO-220 package. The device is suitable for applications where reliable AC power control is needed. Its high blocking voltage capability makes it suitable for use in mains-powered applications. The sensitive gate triggering ensures compatibility with a wide range of control circuits. The device's surge current capability protects it against damage from transient events. The TO-220 package facilitates heat dissipation, allowing the device to operate at higher power levels. It's designed to minimize electromagnetic interference (EMI) and is commonly used in residential, commercial, and industrial environments where reliable AC power control is essential. The internal construction utilizes glass passivation, increasing resistance to moisture and temperature extremes, resulting in better performance over the life of the product.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess