EN
  • EN
  • DE

WW25XR200JTL

Part No WW25XR200JTL
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842545-WW25XR200JTL
Ultra Librarian 3D Model Ultra Librarian WW25XR200JTL CAD Model

Description

The WW25XR200JTL is a chip resistor manufactured by Walsin Technology Corporation. Chip resistors, also known as surface mount resistors (SMD resistors), are small, rectangular passive components used to provide a specific amount of electrical resistance in electronic circuits. The 'WW' likely indicates the series of the resistor, '25' relates to the size (e.g., 2512), and 'XR200' defines the resistance value. 'JTL' refers to the tolerance and packaging.

Applications:

  • Current Limiting: Used to limit current in LED lighting and other electronic circuits.
  • Voltage Dividers: Used in voltage divider circuits to provide a specific voltage output.
  • Signal Termination: Used as termination resistors to reduce signal reflections in high-speed circuits.
  • Filtering: Used in filter circuits to attenuate unwanted frequencies.
  • Pull-up/Pull-down Resistors: Used to define the logic state of a digital input.

Features:

  • Small Size: Compact size allows for high-density placement on circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT equipment.
  • Stable Resistance: Provides a consistent and reliable resistance value over a wide range of operating conditions.
  • Low Temperature Coefficient: Minimal resistance change with temperature variations.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • Space Savings: Small size allows for efficient use of board space.
  • Cost-Effective: Provides a low-cost solution for adding resistance to circuits.
  • Reliable Performance: Provides stable and consistent performance over time.
  • Easy to Assemble: Designed for automated assembly, reducing manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Based on similar Walsin resistor naming conventions, 'XR200' likely indicates a resistance value of 20 Ohms. The '25' in the part number usually indicates the size of the resistor package, the 2512. This part is a standard thick film resistor on a ceramic base with terminations to allow it to be soldered to a PCB. Tolerance is indicated by J, commonly 5%. These chip resistors are widely used in modern electronic devices due to their small size, high reliability, and ease of assembly.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess