The WR20X100JTL is a thick film chip resistor manufactured by Walsin Technology Corporation. It is designed for general purpose applications in electronic circuits and offers stable performance and reliability.
Applications
- General purpose resistance in electronic circuits
- Current limiting
- Voltage division
- Pull-up and pull-down resistors
- Signal termination
Features
- Thick film construction
- Surface mount package
- Stable performance
- RoHS compliant
- Wide resistance range
Benefits
- Reliable resistance value
- Easy to integrate into automated assembly processes
- Meets environmental regulations
- Versatile component for various applications
- Reduces manufacturing costs
Additional Details
The WR20X100JTL has a resistance value of 10 ohms. The tolerance is 5%. The power rating is typically 0.125W. The temperature coefficient of resistance (TCR) is typically ±200 ppm/°C. The operating temperature range is -55°C to +155°C. It is available in a 0805 surface mount package. The voltage rating is 150V.