EN
  • EN
  • DE

WR06X680JTL

Part No WR06X680JTL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842482-WR06X680JTL
Ultra Librarian 3D Model Ultra Librarian WR06X680JTL CAD Model

Description

The WR06X680JTL is a thick film chip resistor manufactured by Walsin Technology Corporation. Designed for surface mount applications, it offers a stable and reliable resistance value within electronic circuits. The compact 0603 package size makes it suitable for applications where PCB space is limited.

Applications

  • Current sensing circuits
  • Voltage dividers
  • Pull-up/pull-down resistors
  • LED current limiting
  • General-purpose resistance

Features

  • Resistance Value: 68 Ω (680 indicates 68 x 10^0 ohms)
  • Tolerance: ±5%
  • Power Rating: 0.1W (1/10W)
  • Temperature Coefficient: ±200 ppm/°C
  • Package Size: 0603 (1.6mm x 0.8mm)
  • Termination: RoHS compliant
  • Construction: Thick film on ceramic substrate

Benefits

  • Stable Resistance: Thick film technology ensures a stable resistance over a range of conditions.
  • Space Saving: The 0603 package is ideal for compact PCB designs.
  • Reliable Operation: Designed for long-term reliability in various electronic applications.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
  • Cost-Effective: Provides a good balance of performance and cost.

Additional Details

The WR06X680JTL resistor is manufactured using a thick film process, where a resistive paste is applied to a ceramic substrate. This creates a robust and stable component. The ±5% tolerance means the actual resistance can vary by up to 5% from the nominal value of 68 ohms. The temperature coefficient of ±200 ppm/°C indicates how much the resistance changes with temperature. This resistor is suitable for applications where a precise resistance value is not critical, and a tolerance of ±5% is acceptable. The 0.1W power rating is the maximum power the resistor can dissipate without exceeding its operating temperature limits. The 0603 package size is a standard surface mount size, compatible with automated assembly processes. RoHS compliance indicates that the component is manufactured without hazardous substances, meeting environmental standards. Common applications include LED current limiting and pull-up/pull-down resistors.

You May Also Be Interested in

Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess