EN
  • EN
  • DE

WR02X102JAL

Part No WR02X102JAL
Manufacturer Walsin Technology Corporation
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Win Source Part Number 403050-WR02X102JAL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WR02X102JAL CAD Model

Description

The WR02X102JAL is a thick film chip resistor manufactured by Walsin Technology Corporation. It is a surface mount device (SMD) designed for various electronic applications. Chip resistors are commonly used to provide a specific resistance value in a circuit, influencing current flow and voltage levels. They are essential components in nearly all electronic devices.

Applications:

  • Consumer electronics (smartphones, tablets, laptops)
  • Industrial equipment (control systems, sensors)
  • Automotive electronics (engine control units, infotainment systems)
  • Medical devices (patient monitoring systems, diagnostic equipment)
  • Telecommunications equipment (routers, modems)

Features:

  • Small size: Allows for high-density circuit designs.
  • Surface mount technology (SMT): Enables automated assembly processes.
  • Thick film resistive element: Provides stable resistance values.
  • High reliability: Ensures consistent performance over time.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Wide resistance range: Available in various resistance values to suit different applications.
  • Tight tolerance options: Provides precise resistance values for critical circuits.

Benefits:

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Cost-effectiveness: Provides a low-cost solution for implementing resistance in circuits.
  • Ease of assembly: Simplifies manufacturing processes through automated placement and soldering.
  • Stable performance: Ensures reliable operation over a wide range of environmental conditions.
  • Environmental compliance: Meets environmental standards for hazardous substance reduction.

Additional Details:

The 'WR02' indicates the case size of the resistor, typically referring to its physical dimensions (e.g., 0402, 0603, 0805). 'X102' indicates the resistance value. In this case, '102' translates to 10 x 10^2 ohms, or 1 kΩ (kiloohm). The 'JAL' likely refers to the tolerance code, indicating the precision of the resistance value (e.g., J=5%, F=1%). The specific power rating of the resistor depends on its case size and material composition, and it determines the maximum power the resistor can dissipate without overheating. Consult the manufacturer's datasheet for detailed specifications, including resistance value, tolerance, power rating, temperature coefficient, and recommended soldering conditions.

You May Also Be Interested in

Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55,560+ $0.0009 $50.0040
125,000+ $0.0008 $100.0000
187,500+ $0.0008 $150.0000
285,715+ $0.0007 $200.0005
357,145+ $0.0007 $250.0015
500,000+ $0.0006 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,560 pieces
MOQ: 55560 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess