EN
  • EN
  • DE

WLCM1005Z0S1N2TB

Part No WLCM1005Z0S1N2TB
Manufacturer Walsin Technology Corporation
Catalog Fixed Inductors
Description INDUCTOR FIXED 1.2NH 0402 / 1.2 nH Unshielded Multilayer Inductor 1 A 90mOhm Max 0402 (1005 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Walsin Technology Corporation
Series CM
Package Tape & Reel (TR)
Type Multilayer
Material - Core Ceramic
Inductance 1.2 nH
Tolerance ±0.3nH
Current Rating (Amps) 1 A
Shielding Unshielded
DC Resistance (DCR) 90mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 10GHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 100 MHz
Mounting SMD (SMT)
Package / Case 0402 (1005 Metric)
Supplier Device Package 0402
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max) 0.024" (0.60mm)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 1292-WLCM1005Z0S1N2TBTR
Standard Package 10,000
Win Source Part Number 1111509-WLCM1005Z0S1N2TB
Ultra Librarian 3D Model Ultra Librarian WLCM1005Z0S1N2TB CAD Model

Description

The WLCM1005Z0S1N2TB is a common mode choke manufactured by Walsin Technology Corporation. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits. They are particularly effective in reducing electromagnetic interference (EMI) and improving signal integrity. The 'WLCM' designates it as a Walsin common mode choke, '1005' refers to the size (EIA 0402), 'Z0' refers to the material and impedance characteristics, 'S1N2' denotes a specific inductance value, and 'TB' signifies tape and reel packaging.

Applications:

  • USB Ports: Used to suppress common-mode noise on USB data lines.
  • HDMI Interfaces: Employed to reduce EMI in HDMI connections.
  • Ethernet Ports: Integrated into Ethernet interfaces to improve signal integrity and reduce noise.
  • Audio Circuits: Utilized to filter common-mode noise in audio signal paths.
  • Power Lines: Employed to suppress noise on power lines entering or leaving electronic devices.

Features:

  • Compact Size (0402): Allows for space-saving designs in high-density circuit boards.
  • High Common Mode Impedance: Provides effective suppression of common-mode noise.
  • Low Differential Mode Impedance: Minimizes signal attenuation and distortion.
  • Excellent EMI Suppression: Reduces electromagnetic interference and improves signal integrity.
  • Wide Frequency Range: Operates effectively over a broad frequency range.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards for hazardous substance restrictions.

Benefits:

  • Improved Signal Integrity: Reduces noise and interference, resulting in cleaner signals.
  • Reduced EMI: Minimizes electromagnetic emissions and susceptibility.
  • Enhanced System Performance: Improves the overall performance and reliability of electronic systems.
  • Compact Solution: Small size allows for easy integration into space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for noise suppression.

Additional Details:

The WLCM1005Z0S1N2TB common mode choke typically has an inductance value in the range of tens to hundreds of nanohenries (nH), depending on the specific 'S1N2' code. The common mode impedance is typically specified at a certain frequency (e.g., 100 MHz) and can range from hundreds of ohms to several kiloohms. The differential mode impedance is typically very low to minimize signal attenuation. The datasheet will provide specific information on the inductance, impedance, rated current, DC resistance (DCR), and self-resonant frequency (SRF). It's crucial to consult the Walsin Technology datasheet for detailed electrical characteristics, dimensions, and recommended soldering profiles to ensure proper implementation in your application. The datasheet will also provide information on the insertion loss and return loss characteristics, which are important parameters for high-frequency applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess