EN
  • EN
  • DE

WF06H4872DTL

Part No WF06H4872DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104618-WF06H4872DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H4872DTL CAD Model

Description

The WF06H4872DTL is a thick film chip resistor produced by Walsin Technology Corporation. It's engineered for diverse applications in electronic circuits, providing precise resistance and consistent performance. Its compact 0603 package size suits high-density circuit board assemblies.

Applications

  • Consumer Electronics: Used in smartphones, tablets, laptops, and audio equipment for current limiting, voltage division, and pull-up/pull-down resistor functions.
  • Industrial Equipment: Incorporated in control systems, power supplies, and instrumentation for signal conditioning and circuit protection.
  • Automotive Electronics: Employed in automotive control units (ECUs), sensor circuits, and lighting systems for accurate and reliable resistance values.
  • Medical Devices: Utilized in patient monitoring equipment, diagnostic tools, and therapeutic devices where precision and reliability are critical.
  • LED Lighting: Used to limit current in LED circuits to protect the LEDs and ensure stable light output.

Features

  • Resistance Value: 48.7 kΩ
  • Tolerance: ±0.5%
  • Power Rating: 0.1W
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 0603 (1608 Metric)
  • Termination: Standard wraparound termination for reliable soldering.
  • RoHS Compliant: Lead-free and compliant with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • High Precision: The ±0.5% tolerance ensures accurate resistance values, crucial for precise circuit operation.
  • Stable Performance: The ±100 ppm/°C temperature coefficient ensures stable resistance across a broad operating temperature range.
  • Compact Size: The 0603 package enables high-density mounting on circuit boards, conserving space and minimizing overall system size.
  • Reliable Operation: The thick film construction and wraparound termination guarantee excellent mechanical and electrical stability.
  • RoHS Compliance: Meets environmental standards, making it suitable for environmentally conscious products.

Additional Details

The WF06H4872DTL resistor is designed for reflow soldering processes and withstands high assembly temperatures. It's suitable for many applications, owing to its stable performance and high reliability. Its 48.7 kΩ resistance is suited for many common circuit applications, and its tight tolerance ensures accurate circuit operation. Supplied on tape and reel, it's suitable for automated assembly, increasing its suitability for high-volume manufacturing.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess