EN
  • EN
  • DE

WF04H3573DTL

Part No WF04H3573DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104592-WF04H3573DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF04H3573DTL CAD Model

Description

The WF04H3573DTL is a surface-mount chip resistor from Walsin Technology Corporation. This resistor is used for general-purpose applications in electronic circuits to provide a specific resistance value for controlling current and voltage. Its small size and compatibility with surface-mount technology make it suitable for high-density circuit boards.

Applications

  • Current limiting in various electronic circuits.
  • Voltage division in sensor circuits.
  • Pull-up and pull-down resistors for digital logic.
  • Termination resistors in signal lines.
  • General-purpose resistance in devices like mobile phones, computers, and consumer electronics.

Features

  • Compact Size: The 0402 package allows for high-density mounting on circuit boards.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • High Reliability: Ensures long-term stability and performance.
  • Wide Resistance Range: Available in various resistance values.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Precise Resistance: Provides accurate resistance values.
  • Stable Performance: Maintains consistent resistance over temperature variations.
  • Easy Assembly: SMT design simplifies manufacturing.
  • Space Saving: Small form factor for compact designs.
  • Cost Effective: Provides a cost-efficient solution for resistance requirements.

Additional Details

The WF04H3573DTL has a resistance value of 357 kΩ with a tolerance of ±0.5%. It features a power rating of 1/16W and a temperature coefficient of ±25 ppm/°C. Constructed with a thick film resistive element on an alumina substrate for stability, and with nickel barrier and tin plating for terminations. This resistor is designed to be assembled automatically using pick and place equipment and reflow soldering.

You May Also Be Interested in

DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess