EN
  • EN
  • DE

SR06X222 JTLF

Part No SR06X222 JTLF
Manufacturer Walsin Technology Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095840-SR06X222 JTLF
Categories OEM Parts( S )
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SR06X222 JTLF CAD Model

Description

The SR06X222 JTLF is a thick film chip resistor manufactured by Walsin Technology Corporation. This resistor is designed for general-purpose applications in electronic circuits. It provides a reliable and stable resistance value and is suitable for surface mount technology (SMT) assembly.

Applications:

  • Voltage Dividers: Used to create specific voltage levels in circuits.
  • Current Limiting: Protects components by limiting the amount of current flowing through them.
  • Pull-up/Pull-down Resistors: Sets a default logic state for digital circuits.
  • Feedback Resistors: Used in amplifier circuits to control gain and stability.
  • General Circuit Applications: Suitable for a wide range of electronic circuits requiring a specific resistance value.

Features:

  • Resistance Value: Offers a resistance of 2.2 kΩ (2200 ohms).
  • Tolerance: Has a tolerance rating of 5%.
  • Power Rating: Designed for a specific power dissipation level.
  • SMT Compatibility: Suitable for automated surface mount assembly.
  • Small Size: Compact form factor for space-constrained applications.

Benefits:

  • Reliable Performance: Thick film construction provides stability over time and temperature.
  • Easy Assembly: SMT compatibility simplifies manufacturing processes.
  • Cost-Effective: Offers a balance of performance and affordability.
  • Wide Availability: Easily sourced from various distributors.

Specifications:

The SR06X222 JTLF is a 0603 size chip resistor with a resistance value of 2.2 kΩ and a tolerance of 5%. The power rating is typically 1/10W. The 'J' indicates a 5% tolerance and the 'TLF' suffix often indicates tape and reel packaging for automated assembly. These resistors are commonly used in a wide range of electronic devices due to their small size, and reliability. They are designed to withstand reflow soldering temperatures encountered during SMT assembly. The thick film construction ensures stable resistance values over a wide range of operating conditions.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess