EN
  • EN
  • DE

RGCMC1632900X04F1K

Part No RGCMC1632900X04F1K
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835449-RGCMC1632900X04F1K
Ultra Librarian 3D Model Ultra Librarian RGCMC1632900X04F1K CAD Model

Description

The RGCMC1632900X04F1K is a chip inductor manufactured by Walsin Technology Corporation. These inductors are designed for use in high-frequency applications and provide excellent performance in a small form factor.

Applications:

  • Mobile communication devices: Used in impedance matching and filtering circuits in smartphones and tablets.
  • Wireless communication systems: Employed in RF transceivers, Bluetooth modules, and WLAN applications.
  • High-frequency circuits: Suitable for resonance circuits, impedance matching, and noise filtering.
  • Consumer electronics: Used in various consumer electronic devices such as set-top boxes, digital cameras, and audio equipment.
  • IoT (Internet of Things) devices: Used in wireless sensor networks, smart home devices, and wearable electronics.

Features:

  • Compact size: Small 1608 package (1.6mm x 0.8mm) allows for high-density mounting.
  • High Q-factor: Provides low energy loss and efficient performance at high frequencies.
  • High self-resonant frequency (SRF): Ensures stable performance at high frequencies.
  • Excellent solderability: Designed for reliable surface mount assembly.
  • RoHS compliant: Environmentally friendly and complies with RoHS regulations.

Benefits:

  • Improved signal integrity: High Q-factor and SRF minimize signal loss and distortion.
  • Space-saving design: Small size allows for integration in compact devices.
  • Reliable performance: Robust construction ensures stable operation in various environments.
  • Cost-effective solution: Offers excellent performance at a competitive price.
  • Reduced electromagnetic interference (EMI): Effective in filtering out unwanted noise and interference.

Technical Specifications:

The RGCMC1632900X04F1K has an inductance value of 90nH with a tolerance. It is designed for surface mount technology (SMT) assembly. Its operating temperature range is typically between -40°C to +85°C. The component has a high self-resonant frequency (SRF), crucial for high-frequency applications. Packaging is typically tape and reel for automated assembly.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess