EN
  • EN
  • DE

RFLPF16081G8D5T

Part No RFLPF16081G8D5T
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (O - R)
Description 1608 Size, 1 GHz Low Pass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088221-RFLPF16081G8D5T
Categories OEM Parts(O-R)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFLPF16081G8D5T CAD Model

Description

The RFLPF16081G8D5T is a 1608 size, 1 GHz low pass filter from Walsin Technology Corporation. It is a surface mount device (SMD) with a lead-free construction. The RFLPF16081G8D5T has a passband loss of 1 dB and a stopband attenuation of 20 dB at 2 GHz. It has a temperature range of -40°C to +125°C.

The RFLPF16081G8D5T is suitable for a wide range of applications, including:

  • Cellular base stations
  • Wireless LANs
  • Bluetooth
  • ZigBee
  • GPS
  • RFID

It is also suitable for use in consumer electronics devices such as smartphones, tablets, and laptops.

Features:

  • 1608 size
  • 1 GHz cutoff frequency
  • 1 dB passband loss
  • 20 dB stopband attenuation at 2 GHz
  • Lead-free construction
  • Temperature range of -40°C to +125°C

Applications:

  • Cellular base stations
  • Wireless LANs
  • Bluetooth
  • ZigBee
  • GPS
  • RFID
  • Consumer electronics devices such as smartphones, tablets, and laptops

Benefits:

  • Small size and low weight
  • High performance
  • Reliable operation
  • RoHS compliant

Additional information:

The RFLPF16081G8D5T is packaged in a tape and reel format, with 10,000 pieces per reel. It is available from a variety of distributors.

Example applications:

  • The RFLPF16081G8D5T can be used in cellular base stations to filter out unwanted signals and improve the performance of the base station.
  • It can also be used in wireless LANs to improve the signal-to-noise ratio and reduce interference with other wireless devices.
  • The RFLPF16081G8D5T can also be used in Bluetooth, ZigBee, GPS, and RFID devices to improve the performance and reliability of these devices.
  • In consumer electronics devices, the RFLPF16081G8D5T can be used to filter out unwanted signals and improve the performance of the device's wireless components.

Conclusion:

The RFLPF16081G8D5T is a high-performance, low-cost low pass filter that is suitable for a wide range of applications. It is small, lightweight, and reliable, making it an ideal choice for use in consumer electronics devices and other space-constrained applications.

You May Also Be Interested in

TURCK
Need more? Email Us
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Panjit
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Panjit
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess