EN
  • EN
  • DE

IDT74ALVC16841PA

Part No IDT74ALVC16841PA
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064575-IDT74ALVC16841PA
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74ALVC16841PA CAD Model

Description

The IDT74ALVC16841PA is a 20-bit bus interface D-type latch with 3-state outputs manufactured by Renesas Electronics America. It belongs to the Advanced Low-Voltage CMOS (ALVC) logic family, designed for high-speed, low-power applications requiring data latching in bus-oriented systems.

Applications:

  • Memory Addressing: Used in memory systems for addressing and data buffering.
  • Data Buffering: Employed in systems requiring temporary data storage on a bus.
  • Bus Interface: Facilitates data transfer between different buses or systems.
  • Microprocessor Systems: Integrated into microprocessor-based systems for address latching and data buffering.
  • Industrial Control: Used in industrial control systems for data buffering and latching in I/O interfaces.

Features:

  • 20-Bit Latch: Provides latching for 20 bits of data simultaneously.
  • 3-State Outputs: Allows the outputs to be disabled, effectively disconnecting the device from the bus.
  • Low Voltage Operation: Operates at low voltage levels, typically 3.3V or 2.5V.
  • High-Speed Performance: Offers fast propagation delays due to the ALVC technology.
  • Low Power Consumption: ALVC technology ensures low power consumption.
  • TTL Compatible Inputs: Accepts TTL input voltage levels.

Benefits:

  • Improved System Performance: Latches data, allowing other bus operations to proceed without interruption.
  • Reduced Bus Loading: 3-state outputs minimize bus loading when the device is not actively driving the bus.
  • Lower Power Consumption: Low-voltage operation contributes to energy efficiency.
  • Faster Data Transfer: High-speed performance ensures rapid data latching and transfer.
  • Simplified System Design: TTL compatible inputs simplify interfacing with other logic families.

Additional Details: The 'PA' suffix typically indicates the package type, which is often a plastic DIP (Dual In-line Package) or a similar through-hole package. Key parameters like propagation delay, supply voltage range, and input/output voltage levels are specified in the Renesas datasheet. The IDT74ALVC16841 is widely used in systems requiring efficient data latching and bus management. Always refer to the official Renesas datasheet for complete specifications and application notes before use. The datasheet provides detailed information on timing characteristics, power consumption, and pin configurations.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess