EN
  • EN
  • DE

RFBPF1411070E0T

Part No RFBPF1411070E0T
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Description 1558 ~ 1606 MHz Working Frequency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835375-RFBPF1411070E0T
Ultra Librarian 3D Model Ultra Librarian RFBPF1411070E0T CAD Model

Description

The RFBPF1411070E0T is a bandpass filter manufactured by Walsin Technology Corporation. It is designed for use in RF applications requiring precise filtering of a specific frequency band.

Applications

  • Wireless communication devices
  • Cellular phones
  • GPS receivers
  • Bluetooth devices
  • Wi-Fi equipment
  • Satellite communication systems

Features

  • Surface Mount Device (SMD): Enables automated assembly on PCBs.
  • Bandpass filter: Allows a specific range of frequencies to pass while attenuating others.
  • Compact size: Suitable for integration into small electronic devices.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High attenuation: Provides strong rejection of signals outside the passband.
  • Stable performance: Maintains consistent characteristics over a wide range of temperatures.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and stronger signals.
  • Enhanced Receiver Sensitivity: Enables receivers to detect weaker signals by filtering out unwanted noise.
  • Reduced Interference: Prevents unwanted signals from disrupting the operation of other components.
  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Cost-Effective: Provides a reliable filtering solution at a competitive price.
  • Reliable Operation: Ensures consistent performance in various environmental conditions.

Technical Specifications

Precise specifications, including center frequency, bandwidth, insertion loss, attenuation, impedance, and operating temperature range, are available in the Walsin Technology Corporation datasheet for the RFBPF1411070E0T. Refer to the datasheet for detailed performance characteristics.

In summary, the RFBPF1411070E0T is a high-performance bandpass filter ideal for a variety of wireless applications. Its small size, low insertion loss, and excellent attenuation characteristics make it a valuable component for enhancing signal quality and reducing interference.

You May Also Be Interested in

FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0437 $50.0365
2,445+ $0.0409 $100.0005
3,800+ $0.0395 $150.1000
5,450+ $0.0367 $200.0150
7,085+ $0.0353 $250.1005
8,850+ $0.0339 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,750 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess