EN
  • EN
  • DE

RFBPB1608060A9T

Part No RFBPB1608060A9T
Manufacturer Walsin Technology Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Win Source Part Number 293942-RFBPB1608060A9T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFBPB1608060A9T CAD Model

Description

The Walsin Technology Corporation RFBPB1608060A9T is a bandpass filter designed for use in various RF applications. It's characterized by its small size and surface-mountable design, making it ideal for compact electronic devices.

Applications

  • Wireless communication devices
  • Mobile phones
  • Bluetooth modules
  • Wi-Fi devices
  • GPS receivers

Features

  • Small size: Minimizes board space requirements.
  • Surface mount technology (SMT): Allows for automated assembly.
  • Bandpass filter: Selectively allows frequencies within a specific range to pass through while attenuating others.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High attenuation: Provides effective rejection of unwanted signals outside the passband.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved signal quality: Filters out unwanted noise and interference, resulting in a cleaner signal.
  • Enhanced device performance: Allows for more reliable communication and data transfer.
  • Compact design: Enables smaller and more portable devices.
  • Simplified manufacturing: Surface mount technology facilitates automated assembly, reducing manufacturing costs.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental standards.

Additional Details

The RFBPB1608060A9T is designed to operate at a specific center frequency with a defined bandwidth. The specific frequency range, insertion loss, and attenuation characteristics are detailed in the product datasheet. Proper impedance matching is essential for optimal performance, and the filter is typically designed for a 50-ohm impedance system. This component is suitable for filtering unwanted signals in RF circuits, improving overall signal quality and system performance in a range of wireless devices. Detailed specifications concerning the passband width and attenuation levels are available in the component's datasheet.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Delta Electronics
Lowest to $78.4164
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess