EN
  • EN
  • DE

RD21F223Z500E5CANS

Part No RD21F223Z500E5CANS
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030091-RD21F223Z500E5CANS
Categories OEM Parts(O-R)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD21F223Z500E5CANS CAD Model

Description

The Walsin Technology Corporation RD21F223Z500E5CANS is a multilayer ceramic chip capacitor (MLCC). These capacitors are used in a wide variety of electronic circuits for decoupling, bypassing, filtering, and energy storage. The '223' in the part number typically indicates a capacitance of 22nF (22 x 10^3 pF). The 'Z5U' characteristic indicates a general-purpose temperature characteristic.

Applications

  • Decoupling in digital circuits
  • Bypassing in analog circuits
  • Filtering in power supplies
  • Timing circuits
  • General-purpose applications

Features

  • Multilayer ceramic construction
  • Small size
  • High capacitance value
  • Good temperature stability (Z5U)
  • Lead-free termination
  • RoHS compliant

Benefits

  • Effective Decoupling: Reduces noise and voltage fluctuations in digital circuits.
  • Reliable Bypassing: Provides a low impedance path for high-frequency signals.
  • Efficient Filtering: Smooths out voltage variations in power supplies.
  • Compact Size: Saves board space.
  • Environmental Compliance: Meets RoHS requirements.

Technical Specifications

The RD21F223Z500E5CANS has a capacitance of 22nF (22 x 10^3 pF). The voltage rating is 50V. The temperature coefficient is Z5U. Z5U capacitors have a wide temperature coefficient, meaning the capacitance will vary significantly with temperature. They are typically used for general-purpose applications where precise capacitance values are not critical. This capacitor is designed for surface mount technology (SMT) and is available in various case sizes. The small size and high capacitance value make it a useful component in dense electronic circuits. MLCCs provide stable and reliable performance in numerous electronic applications. The RD21F223Z500E5CANS provides a cost-effective solution for decoupling, bypassing, and filtering needs.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
TURCK
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Thomas & Betts
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Panjit
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess