EN
  • EN
  • DE

1206X226K160CT

Part No 1206X226K160CT
Manufacturer Walsin Technology Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814797-1206X226K160CT
Package Tape & Reel (TR)
Product Status Active
Capacitance 22µF
Tolerance ±10%
Voltage - Rated 16V
Temperature Coefficient X5R
Operating Temperature -55°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Thickness (Max) 0.075" (1.90mm)
Ultra Librarian 3D Model Ultra Librarian 1206X226K160CT CAD Model

Description

The 1206X226K160CT is a multilayer ceramic capacitor (MLCC) manufactured by Walsin Technology Corporation. It features a capacitance of 22µF, a voltage rating of 16V, and comes in a 1206 surface-mount package. MLCCs are widely used in electronic circuits for decoupling, bypass, filtering, and energy storage due to their small size, high reliability, and excellent electrical characteristics.

Applications:

  • Decoupling: Provides local decoupling for integrated circuits (ICs) to reduce noise and voltage fluctuations.
  • Bypass: Bypasses unwanted AC signals to ground, improving signal integrity.
  • Filtering: Used in filter circuits to attenuate specific frequencies.
  • Energy Storage: Stores electrical energy for short periods, providing power during voltage dips.
  • Consumer Electronics: Used extensively in smartphones, tablets, laptops, and other consumer devices.
  • Industrial Equipment: Implemented in various industrial applications for filtering and decoupling.

Features:

  • High Capacitance Value: Offers a relatively high capacitance of 22µF in a small package size.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT processes.
  • X5R Dielectric: Provides stable capacitance over a wide temperature range.
  • Small Size: 1206 package offers a compact footprint for space-constrained applications.
  • High Reliability: Ceramic construction ensures high reliability and long-term performance.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Effective Decoupling: Reduces noise and voltage fluctuations in electronic circuits.
  • Improved Signal Integrity: Bypasses unwanted AC signals, improving signal quality.
  • Stable Performance: X5R dielectric ensures stable capacitance over temperature.
  • Compact Design: Small size enables miniaturization of electronic devices.
  • Cost-Effective: Provides a cost-effective solution for filtering and decoupling applications.

Specifications:

The 1206X226K160CT capacitor has a capacitance tolerance of ±10%. It is rated for a voltage of 16V. The operating temperature range is typically -55°C to +85°C. The capacitor is constructed with a ceramic dielectric material, providing excellent electrical characteristics and long-term stability. This capacitor is a versatile and reliable component for a wide range of electronic applications.

You May Also Be Interested in

Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0431 $50.2115
2,825+ $0.0354 $100.0050
4,375+ $0.0343 $150.0625
6,025+ $0.0332 $200.0300
7,790+ $0.0321 $250.0590
10,455+ $0.0287 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,770 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess