EN
  • EN
  • DE

890-862/011-000

Part No 890-862/011-000
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description SOCKET FOR PCBS ANGLED 2-POLE / 2 Position Terminal Block Header, Female Sockets 0.173" (4.40mm) 90°, Right Angle Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Mfr WAGO Corporation
Series WINSTA® MINI
Package Box
Type Header, Female Sockets
Number of Positions 2
Positions Per Level 2
Number of Levels 1
Pitch 0.173" (4.40mm)
Header Orientation 90°, Right Angle
Termination Style Solder
Mounting Type Through Hole
Current - IEC 16A
Voltage - IEC 250 V
Current - UL 14 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 16-22 AWG
Wire Gauge or Range - mm2 0.25-1.5mm²
Color Green
Temperature Range - Operating -35°C ~ 85°C
Features Locking Feature
Ingress Protection IP40
Wire Strip Length 9mm
Housing Material Polyamide (PA66), Nylon 6/6
Contact Tail Length 0.138" (3.50mm)
Insulation Height 0.480" (12.20mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names 890862/011000,0890-0862/0011-0000,51279013,0890-862/011-000,0890862/011000,2946-890-862/011-000,2943-890-862/011-000-ND,2943-890-862/011-000
Standard Package 1
Win Source Part Number 1170846-890-862/011-000
Ultra Librarian 3D Model Ultra Librarian 890-862/011-000 CAD Model

Description

The 1170846-890-862/011-000 electronic component is a part of the WINSTA® MINI series manufactured by WAGO Corporation.

  • Type: This female socket header comes with two positions per level and one level with a pitch of 0.173 inches (4.40mm).
  • Orientation: It has an orientation of 90 degrees and a right angle header.
  • Current Capacity: This component has a current capacity of 16A (IEC) and 14A (UL) with a voltage capacity of 250V (IEC) and 600V (UL).
  • Wire Accommodation: It can accommodate wire gauge or range of 16-22 AWG and 0.25-1.5mm² (mm2).
  • Housing Material: Its housing material is made of polyamide (PA66), Nylon 6/6, and it has an ingress protection of IP40.
  • Operating Temperature: Its temperature range for operation is -35°C to 85°C.
  • Package: This component comes in a box package, and its ECCN is EAR99.
  • HTSUS: Its HTSUS is 8536.90.4000.
  • Other Part Numbers: Other part numbers for this component include 890862/011000, 0890-0862/0011-0000, 51279013, 0890-862/011-000, 0890862/011000, 2946-890-862/011-000, 2943-890-862/011-000-ND, and 2943-890-862/011-000.

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.375\
Need more? Email Us
TE Connectivity
Barrier Strip Terminal Block, 25
Lowest to $2.1414
Eaton Bussmann
CONN BARRIER STRIP 6CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.687\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.437\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.687\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess