EN
  • EN
  • DE

750-602

Part No 750-602
Manufacturer WAGO Corporation
Catalog Controllers - PLC Modules
Description POWER SUPPLY MODULE 0-24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1208719-750-602
Manufacturer WAGO Corporation
Category Industrial Automation and Controls- Controllers- PLC Modules
Package Box
Product Status Active
Type Power Supply Module
For Use With/Related Products 750 Series
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Spring Terminal
Operating Temperature 0°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian 750-602 CAD Model

Description

Power Supply Module DIN Rail 24VDC

You May Also Be Interested in

Phoenix Contact
OUTPUT MODULE 4 RELAY
Need more? Email Us
Omron
I/O MODULE 12 DIGITAL 8 RELAY
Need more? Email Us
Omron
COMMUNICATIONS MODULE
Need more? Email Us
Omron
TEMP CONTROL MOD 2 ANLG 4 VOLT
Need more? Email Us
Omron
INTERFACE MODULE I/O EXP
Need more? Email Us
Omron
MOTOR START MODULE 6 DIG 2 PWM
Need more? Email Us
Omron
INPUT MODULE 4 DIGITAL
Need more? Email Us
Omron
OUTPUT MODULE 32 SOLID STATE
Need more? Email Us
Omron
OUTPUT MODULE 8 SOLID STATE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess