EN
  • EN
  • DE

2002-1411/1000-410

Part No 2002-1411/1000-410
Manufacturer WAGO Corporation
Catalog Terminal Blocks
Description COMPONENT TERMINAL BLOCK; 4-COND / Terminal Block Connector 4 Position Feed Through Gray 12-22 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Din Rail, Channel
Manufacturer WAGO Corporation
Packaging Box
Type Feed Through
Number of Positions 4
Number of Levels 1
Terminal - Width 5.2mm
Termination Style Push In, Spring
Current - IEC 500 mA
Wire Gauge or Range - AWG 12-22 AWG
Wire Gauge or Range - mm2 0.25-4mm²
Features Diode
Color Gray
Material - Insulation Polyamide (PA66), Nylon 6/6
Material Flammability Rating UL94 V-0
Stripping Length 10mm ~ 12mm
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number 51190102,2002-1411/1000-0410,02002-1411/1000-410,2946-2002-1411/1000-410,020021411/1000410,2943-2002-1411/1000-410,2943-2002-1411/1000-410-ND,20021411/1000410
Standard Package 1
Win Source Part Number 1332381-2002-1411/1000-410
Ultra Librarian 3D Model Ultra Librarian 2002-1411/1000-410 CAD Model

Description

The WAGO Corporation 1332381-2002-1411/1000-410 is a 4-position, feed-through terminal block that is used for DIN rail mounting.

  • Positions: 4
  • Type: Feed-through terminal block
  • Mounting: DIN rail
  • Termination Style: Push-in spring
  • Wire Gauge: 12-22 AWG or 0.25-4mm²
  • Insulation Material: Polyamide (PA66) and nylon 6/6
  • Flammability Rating: UL94 V-0
  • Diode Feature: Yes
  • Maximum Current: 500 mA
  • Terminal Width: 5.2 mm
  • Stripping Length: 10-12 mm
  • Packaging: Box

You May Also Be Interested in

Eaton Bussmann
CONN BARRIER STRP 14CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.5\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.687\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 12CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 8CIRC 0.375\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.562\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 6CIRCUIT
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 17CIRC 0.562\
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess