EN
  • EN
  • DE

LT6402IUD-12#TRPBF

Part No LT6402IUD-12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC OPAMP DIFF 2 CIRCUIT 16QFN / Differential IC Driver 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Differential
Applications Driver
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LT6402
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1319304-LT6402IUD-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6402IUD-12#TRPBF CAD Model

Description

Analog Devices Inc. LT6402IUD-12#TRPBF Product Overview

The LT6402IUD-12#TRPBF is a high-performance, low-distortion differential amplifier and ADC driver from Analog Devices Inc., a leading company in the design and manufacturing of high-performance integrated circuits. This component is specifically designed to interface with high-speed analog-to-digital converters (ADCs), providing a clean and amplified differential signal for accurate and efficient data conversion.

Encased in a compact 16-lead QFN package, the LT6402IUD-12#TRPBF is optimized for excellent dynamic performance, with a wide bandwidth and low noise, making it an ideal choice for a variety of demanding applications. These include wireless and wired broadband communications, medical imaging systems, and industrial instrumentation, where signal integrity and precision are paramount.

Key Features

  • High Bandwidth: The device boasts a high bandwidth of 1.35GHz, ensuring that it can handle high-speed signals without significant attenuation or phase distortion.
  • Low Distortion: With its low harmonic distortion, the LT6402IUD-12#TRPBF preserves the integrity of the input signal, making it suitable for high-fidelity applications.
  • Differential Output: The differential outputs provide improved noise immunity and are designed to drive ADCs directly, simplifying system design and reducing component count.
  • Adjustable Gain: The gain of the amplifier can be adjusted through external resistors, providing design flexibility to match the requirements of the connected ADC.
  • High Output Drive Capability: The device can drive heavy loads, making it versatile for a range of output requirements.
  • Single 3.3V or 5V Supply Operation: It operates on a single supply voltage, making it easy to integrate into systems with standard power rails.
  • Industrial Temperature Range: With an operating temperature range of -40°C to +85°C, it is reliable in various environmental conditions.

Applications

  • Wireless and Wired Broadband Communications
  • Medical Imaging Systems
  • Industrial Instrumentation
  • Data Acquisition Systems
  • Radar and Sonar Systems

The LT6402IUD-12#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality and reliable components for sophisticated electronic systems. With its robust feature set and performance specifications, this differential amplifier is a strategic choice for engineers looking to enhance their signal processing capabilities.

You May Also Be Interested in

Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Maxim Integrated
155MBPS TO 3.2GBPS, LIMITING AMP
Lowest to $75.0496
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Semtech Corporation
Postamplifier IC Ethernet 16-QSOP
Lowest to $0.3818
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess