EN
  • EN
  • DE

SCA610-C12B7A

Part No SCA610-C12B7A
Manufacturer VTI technologies
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer VTI technologies
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843714-SCA610-C12B7A
Ultra Librarian 3D Model Ultra Librarian SCA610-C12B7A CAD Model

Description

The SCA610-C12B7A is a high-performance single-axis accelerometer from Murata (formerly VTI Technologies), designed for demanding industrial and automotive applications requiring precise tilt or acceleration measurement.

Applications:

  • Inertial Measurement Units (IMUs): Used as a core component in IMUs for precise motion sensing.
  • Tilt Sensing: Employed in applications that require accurate tilt measurement, such as leveling systems and structural monitoring.
  • Industrial Automation: Integral in automation systems requiring precise acceleration feedback.
  • Automotive Applications: Utilized in automotive systems for stability control, electronic braking, and suspension systems.
  • Platform Stabilization: Essential for stabilizing platforms in various environments, including marine and airborne applications.

Features:

  • Single-Axis Acceleration Measurement: Measures acceleration along a single axis with high precision.
  • High Resolution: Offers excellent resolution for detecting subtle changes in acceleration or tilt.
  • Robust Design: Designed to withstand harsh environmental conditions, ensuring reliable performance in demanding applications.
  • Low Noise: Provides a clean signal with minimal noise, improving the accuracy of measurements.
  • Temperature Compensation: Incorporates temperature compensation to maintain accuracy over a wide temperature range.

Benefits:

  • Precise Measurement: Enables accurate and reliable measurement of acceleration and tilt.
  • Enhanced System Performance: Improves the performance of control systems by providing accurate feedback.
  • Increased Stability: Contributes to the stability and control of various platforms and systems.
  • Reliable Operation: Ensures reliable operation in harsh environments, minimizing downtime and maintenance costs.
  • Improved Safety: Enhances safety in automotive and industrial applications by providing critical motion sensing data.

Additional Details:

The SCA610-C12B7A typically operates at 3.3V or 5V. It communicates data via an analog or digital interface (often SPI). Its operational temperature range is typically between -40°C to +125°C. The sensor’s robust construction allows it to withstand significant mechanical shock and vibration, making it suitable for use in demanding environments. The specific sensitivity and measurement range can be found in the product datasheet.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess