EN
  • EN
  • DE

VL16C451-QC

Part No VL16C451-QC
Manufacturer VLSI Solution
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer VLSI Solution
Win Source Part Number 398197-VL16C451-QC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VL16C451-QC CAD Model

Description

The VL16C451-QC, produced by VLSI Solution, is a single-channel UART (Universal Asynchronous Receiver/Transmitter) designed for facilitating serial communication. This UART enables asynchronous data transfer between a microcontroller or microprocessor and peripheral devices, thereby providing robust and efficient communication in numerous embedded systems.

Applications

  • Embedded Systems: Found in a multitude of embedded applications requiring serial communication, such as point-of-sale systems, industrial automation equipment, and data logging devices.
  • Serial Communication Interfaces: Integrated into devices needing to communicate via RS-232, RS-485, and other serial communication standards.
  • Instrumentation and Control Systems: Used in test and measurement instruments to manage data flow and control signals.
  • Networking Equipment: Commonly utilized in networking hardware to offer console access and facilitate system management.

Features

  • Single-Channel UART: Supplies one dedicated channel for serial data transmission.
  • Asynchronous Communication: Operates asynchronously, negating the requirement for a synchronous clock signal during data transfer.
  • Programmable Baud Rate: Features a configurable baud rate generator that allows the communication speed to be adjusted to various settings.
  • Data Framing Options: Accommodates a variety of data frame formats, including adjustable data bit lengths, parity settings, and configurable stop bits.
  • Interrupt Generation: Generates interrupts to signal various events, such as incoming data, transmission completion, and detection of errors.
  • FIFO Buffering: Implements FIFO (First-In, First-Out) buffers for both transmitting and receiving data to enhance overall data throughput and lower CPU utilization.
  • Modem Control Signals: Equipped with modem control signals like RTS, CTS, DSR, DTR, and RI for executing hardware flow control.
  • Loopback Testing: Includes a loopback mode designed for self-diagnostic testing and device verification.

Benefits

  • Reliable Data Transmission: Provides a robust mechanism for ensuring data reliability via error detection and correction.
  • Highly Configurable: Delivers extensive configuration options for the baud rate, data format, and interrupt settings, which allows for tailored performance based on specific application demands.
  • Enhanced Data Throughput: FIFO buffers improve the handling and transmission of data bursts, leading to improved throughput.
  • Reduced CPU Load: The use of interrupt generation and FIFO buffers significantly reduces CPU intervention, freeing up processing capacity for other computational tasks.
  • Simplified Integration: Specifically engineered for simple integration into diverse embedded systems that utilize standard serial communication protocols.
  • Hardware Flow Control Support: Modem control signals provide hardware flow control, which is vital for avoiding data loss at higher communication speeds.

Additional Details

The VL16C451-QC typically operates with a power supply of either 3.3V or 5V. It is commonly packaged as a QFP (Quad Flat Package), facilitating easy surface mounting on a Printed Circuit Board (PCB). The UART supports multiple data formats that include 5, 6, 7, or 8 data bits, and various parity options such as odd, even, or no parity. The baud rate is programmable using an internal generator, accommodating various communication speeds from standard rates to custom configurations. The FIFO buffers usually have a size of 16 bytes or more to optimize data management. Comprehensive datasheets are available and contain detailed information about pin configurations, electrical characteristics, and interface programming specifications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0706 $60.3530
12+ $9.9041 $118.8492
19+ $9.5946 $182.2974
25+ $9.2850 $232.1250
33+ $8.9757 $296.1981
44+ $8.0471 $354.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess