EN
  • EN
  • DE

MAX6670AUB60

Part No MAX6670AUB60
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Trip Temperature Threshold Hot
Switching Temperature 60°C
Accuracy ±2.2°C
Current - Output (Max) 250mA
Output Type Open Drain
Output Active Low
Output Function /FanOut, /OverTemp, /Warn
Selectable Hysteresis Yes
Voltage - Supply 3 V ~ 3.6 V
Current - Supply 110µA
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX;5;9;7;10;8;3;4;2;1;1662;505;175;31;4614;600060;150;14;488;846;296;818;0;94384;107262;107263;54025;56892;56902;56905;56876;54051;27997;128310;114204;114205;61;3;2;243;250;1;6;0;2;4;7;1;1;332130;332137;356219;220996;212653;212654;192623;181507;156350;156471;139340;139443;99315;66939;235128;38882;235127;66938;99314;139339;156349;156468;156469;156470;181506;181582;181583;192622;192652;212420;212608;212609;219617;220995;236080;236134;242896;636145;255465;262166;262801;272695;272724;272725;274997;275883;277184;277187;277188;279666;285930;288503;290688;292781;298942;298951;302147;67908;71054;77071;77074;78638;83448;85434;89850;91200;94351;95766;99684;1;390144;826;904;992;1312;1333;1232;1684;1882;1730;1751;1782;1792;2192;2156;2421;2393;2582;2541;2729;1;74028;156671;120434;120507;128557;248598;280926;294343;297069;73564;92291;143056;238101;156931;1;1;382141;382143;382145;382149;388182;390145;390971;401056;1;307949;307952;307954;332614;1;508;509;512;523;524;525;526;527;528;530;346225;382973;382974;382975;513843;719709;382976;382977;382978;382979;417750;1;380240;423329;1;316859;337978;346050;390144;401058;401064;574482;401078;401079;401080;416013;419083;1 V ~ 10 V;1.4 V ~ 3.6 V;1.6 V ~ 5.5 V;1.62 V ~ 5.5 V;1.65 V ~ 5.5 V;1.7 V ~ 5.5 V;1.8 V ~ 18 V;2.2 V ~ 3.6 V;2.2 V ~ 10 V;2.25 V ~ 5.5 V;2.4 V ~ 5.5 V;2.5 V ~ 5.5 V;2.7 V ~ 4.5 V;2.7 V ~ 5.5 V;2.7 V ~ 7 V;2.7 V ~ 10 V;2.8 V ~ 3.6 V;2.8 V ~ 5.5 V;2.9 V ~ 5.5 V;3 V ~ 3.6 V;3 V ~ 5.5 V;3 V ~ 6 V;4.5 V ~ 13.2 V;4.5 V ~ 18 V;12 V ~ 30 V;69299;114647;237102;211599;272291;270108;285436;83099;99354;105400;110341;139456;147517;153123;156481;160174;164236;181598;187143;212713;212810;223794;236150;262228;298987;77079;89862;99711;110443;139873;145715;156671;156672;162189;212972;236388;255684;120434;44665;172973;257320;114509;1;242918;242925;242926;236089;236096;236100;221011;212425;212478;212489;212507;212617;181514;181533;38976;1;1;383652;409393;411897;1;316912;1;312102;228337;820359;267267;267377;267669;294031;294032;294331;294928;294929;295059;295061;295096;295406;74447;74749;108825;1;336637;338537;400230;405424;405431;405542;405556;413169;413191;413740;248486;249145;267346;267349;267758;294620;294755;294926;294957;295018;295058;295087;295124;676499;295475;295480;285469;73277;74490;500941;108525;1;338580;356499;400206;404654;404655;405420;405431;443963;405547;413169;413191;413739;416357;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian MAX6670AUB60 CAD Model

Description

REMOTE TEMPERATURE SWITCH

You May Also Be Interested in

Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $3.4926
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess