EN
  • EN
  • DE

VSC7709WC

Part No VSC7709WC
Manufacturer Vitesse
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vitesse
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842065-VSC7709WC
Ultra Librarian 3D Model Ultra Librarian VSC7709WC CAD Model

Description

The VSC7709WC is a Gigabit Ethernet switch device manufactured by Vitesse. It is designed for enterprise and carrier Ethernet applications requiring high performance and advanced features. This switch provides a comprehensive solution for managing and optimizing network traffic, ensuring reliable and efficient data transmission.

Applications

  • Enterprise network switching
  • Carrier Ethernet aggregation
  • Metro Ethernet deployments
  • Small and medium-sized business (SMB) networks
  • Industrial Ethernet applications

Features

  • High-density Gigabit Ethernet ports for robust connectivity.
  • Advanced Quality of Service (QoS) capabilities to prioritize network traffic.
  • Comprehensive security features, including Access Control Lists (ACLs) and port security.
  • Support for VLANs, including 802.1Q VLAN tagging and QinQ VLAN stacking.
  • Link aggregation (LAG) for increased bandwidth and redundancy.
  • Spanning Tree Protocol (STP) and Rapid Spanning Tree Protocol (RSTP) for network resilience.
  • IGMP snooping for efficient multicast traffic management.
  • Remote management capabilities via SNMP, CLI, and web-based interface.
  • Energy-efficient design with support for IEEE 802.3az Energy-Efficient Ethernet (EEE).

Benefits

  • Improved network performance with high-density Gigabit Ethernet ports.
  • Enhanced traffic management through advanced QoS capabilities.
  • Increased network security with comprehensive ACLs and port security features.
  • Simplified network segmentation with VLAN support.
  • Enhanced network reliability and redundancy with link aggregation and spanning tree protocols.
  • Efficient multicast traffic handling with IGMP snooping.
  • Easy remote management and monitoring via various interfaces.
  • Reduced power consumption with energy-efficient design.

Additional Details

The VSC7709WC is typically used in environments where high bandwidth and reliable network performance are critical. It supports a variety of management interfaces, allowing network administrators to easily configure and monitor the switch. This device also features advanced diagnostic tools for troubleshooting network issues. Consult the product datasheet for specific technical details and power requirements.

You May Also Be Interested in

Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess