EN
  • EN
  • DE

PCH200-BCR

Part No PCH200-BCR
Manufacturer Visual Communications Company - VCC
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description CBI LED T-1 3/4 5MM RIGHT ANGLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Visual Communications Company - VCC
Color Red
Wavelength - Peak 635nm
Configuration Single
Current 20mA
Millicandela Rating 120mcd
Viewing Angle 35°
Lens Type Tinted
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Mounting Style Through Hole, Right Angle
Manufacturer Pack Quantity 100
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808504-PCH200-BCR
Ultra Librarian 3D Model Ultra Librarian PCH200-BCR CAD Model

Description

The PCH200-BCR is a panel mount indicator from Visual Communications Company (VCC). This indicator is designed to provide clear visual indication in various applications, utilizing LED technology for long life and low power consumption.

Applications

  • Control panels
  • Instrumentation
  • Medical equipment
  • Transportation
  • Industrial machinery

Features

  • Panel mount design
  • LED illumination
  • Various LED colors available
  • Durable construction
  • Wide viewing angle
  • Low power consumption

Benefits

  • Clear visual indication
  • Long operational life
  • Easy to install
  • Reliable performance
  • Energy efficient
  • Versatile mounting options

Additional Details

The PCH200-BCR panel mount indicator features a robust construction designed to withstand harsh environments. The LED illumination provides a bright and clear indication, ensuring visibility even in poorly lit conditions. The wide viewing angle allows the indicator to be easily seen from different positions. The indicator is available in various LED colors to suit different application requirements. It is designed for easy installation in control panels and other equipment. The low power consumption of the LED helps to reduce energy costs and extend battery life in portable applications.

The PCH200-BCR is commonly used in control panels to indicate the status of various systems and equipment. It is also used in instrumentation to display measurement values and alarms. In medical equipment, it provides visual feedback to operators. The indicator is suitable for use in transportation applications, such as dashboards and control systems. In industrial machinery, it helps to monitor the operation of equipment and alert operators to potential problems. The PCH200-BCR is designed to meet industry standards for safety and reliability. Its durable construction ensures long-term performance in demanding environments. The LED technology provides a long operational life, reducing the need for frequent replacements.

You May Also Be Interested in

Visual Communications Company - VCC
Bright Angle Right Angle Sub-Miniature SMT LED Assemblies | LED RED RIGHT ANGLE LO CUR SMD
Need more? Email Us
Dialight
LED PRISM 3MM RND HI EFF RED SMD
Need more? Email Us
Dialight
LED 2HI 3MM GREEN PC MNT
Lowest to $1.2904
Dialight
LED 2MM BI-LEVEL RED/RED DIFF
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X8.89MM SGL YLW
Lowest to $3.7549
Dialight
LED PRISM 3MM RT ANG YELLOW SMT
Lowest to $1.1065
Dialight
LED PRISM 2MM RT ANG YELLOW SMT
Need more? Email Us
Broadcom Limited
LED 3MM GAP DIFF RED RA HOUSING
Lowest to $0.1617
Dialight
LED CBI 3MM BI-LVL RED/RED
Lowest to $1.7033

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess