EN
  • EN
  • DE

CMD41131Y

Part No CMD41131Y
Manufacturer Visual Communications Company - VCC
Catalog Optics - LEDs - Light Pipes
Description Led Standard Yellow Diffused
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Yellow
Forward Current 20 mA
Illumination Color Yellow
Lens Style Dome
Luminous Intensity 5 mcd
Operating Supply Voltage 12 V
Packaging Bulk
RoHS Compliant
Viewing Angle 60 °
Wavelength 590 nm
Win Source Part Number 1194712-CMD41131Y
Categories Optics - LEDs - Light Pipes
Manufacturer Visual Communications Company - VCC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CMD41131Y CAD Model

Description

The CMD41131Y is a light pipe manufactured by Visual Communications Company (VCC). Light pipes are optical components designed to transmit light from a light source (typically an LED) to a remote location on a panel or enclosure, providing a clear indication of system status or activity.

Applications:

  • Front panel indication in electronic equipment
  • Status indication in industrial control panels
  • Diagnostic indicators in medical devices
  • Consumer electronics status display
  • Automotive dashboard indicators

Features:

  • High light transmission efficiency
  • Press-fit mounting
  • Clear polycarbonate material
  • Wide viewing angle
  • RoHS compliant

Benefits:

  • Provides clear and bright indication
  • Easy installation
  • Durable and reliable performance
  • Wide viewing angle for easy visibility
  • Environmentally friendly

Additional Details:

The CMD41131Y light pipe is made from clear polycarbonate, a durable and transparent plastic that ensures high light transmission efficiency. The press-fit design allows for quick and easy installation into a panel or enclosure without the need for screws or adhesives. The wide viewing angle ensures that the indicator is visible from a variety of angles. The light pipe is designed to be used with a standard LED. The polycarbonate material is resistant to scratches and discoloration. VCC's commitment to RoHS compliance ensures that the product meets environmental standards and regulations.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm 4-Pin PLCC T/R
Need more? Email Us
Panasonic
LED RED MICROLENS SMD / Red LED Indication - Discrete 1.72V 1206 (3216 Metric)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.2449
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 4PLCC SMD / Yellow 590nm LED Indication - Discrete 2.15V 4-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634
Fairchild/ON Semiconductor
Not available to order LVF White, SMT, TNR
Lowest to $0.0196
Vishay
LED BLUE 0402 SMD / Blue 473nm LED Indication - Discrete 2.9V 0402 (1005 Metric)
Lowest to $0.1595

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess