EN
  • EN
  • DE

WAL025975

Part No WAL025975
Catalog Lamps - Magnifying, Task
Description WAVE MAGNIFIER 30\
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Lamp/Magnifier Type Lamp, Magnifier
Voltage 110V
Lens Style/Size 5 Diopter (2.25x), 6.75" L x 4.50" W (171.45mm x 114.30mm)
Bulb LED, 12W
Arm 30.00" (762.0mm)
Color Black
Mounting Type Edge Clamp
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572810-WAL025975
Ultra Librarian 3D Model Ultra Librarian WAL025975 CAD Model

Description

N

You May Also Be Interested in

Omron
WALDEMANN LIGHT SPOT GOOSENECK
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 30\
Need more? Email Us
O.C. White Co.
LAMP MAGNIFIER UV LED 43\
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 30\
Need more? Email Us
O.C. White Co.
LAMP MAGNIFIER LED CLAMP
Need more? Email Us
O.C. White Co.
LAMP MAGNIFIER LED CLAMP
Need more? Email Us
Vision LUXO
WAVE MAGNIFIER 45\
Need more? Email Us
Vision LUXO
KFM MAGNIFIER 45\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess