EN
  • EN
  • DE

MC34018EC

Part No MC34018EC
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830406-MC34018EC
Ultra Librarian 3D Model Ultra Librarian MC34018EC CAD Model

Description

The NXP (formerly Freescale) MC34018EC is a high-performance stepper motor controller designed for a wide range of applications requiring precise and efficient motor control. This IC integrates the necessary circuitry to drive and control stepper motors, simplifying system design and reducing component count.

Applications

  • Automotive Instrument Clusters: Controls stepper motors in automotive gauges and displays.
  • Industrial Automation: Used in robotic systems, CNC machines, and other automated equipment.
  • Office Automation: Controls stepper motors in printers, scanners, and other office devices.
  • Medical Equipment: Employed in medical devices requiring precise motor control, such as infusion pumps and diagnostic equipment.

Features

  • Integrated Motor Driver: Includes built-in motor drivers for direct control of stepper motors.
  • Microstepping Control: Supports microstepping for smooth and precise motor movement.
  • Programmable Current Control: Allows programming of motor current for optimal performance and efficiency.
  • Direction and Step Control: Provides simple direction and step control inputs for easy integration.
  • Built-in Protection: Features overcurrent, overvoltage, and overtemperature protection.
  • Low Power Consumption: Designed for low power operation to minimize energy consumption.

Benefits

  • Precise Motor Control: Delivers accurate and smooth motor movement with microstepping control.
  • Simplified System Design: Reduces component count and simplifies system design with integrated motor drivers.
  • Improved Efficiency: Optimizes motor performance and reduces energy consumption with programmable current control.
  • Enhanced Reliability: Protects the motor and system from damage with built-in protection features.

The MC34018EC operates from a wide voltage range and is designed to be robust and reliable in various applications. It supports different stepper motor types and configurations and provides a simple interface for connecting to a microcontroller or other control system. The microstepping capability allows for high-resolution motor movement, making it suitable for applications requiring precise positioning. The integrated protection features ensure that the motor and the controller are protected from potential damage due to overcurrent, overvoltage, or overtemperature conditions.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess