Products specifications Report Issue?

Capacitance 2200 pF
Tolerance ±20%
Voltage - Rated 440VAC
Temperature Coefficient Y5U (E)
Temperature Range - Operating -40°C ~ 125°C
Ratings X1, Y2
Applications Safety
Mounting Type Through Hole
Case / Package Radial, Disc
Size / Dimension 0.354" Dia (9.00mm)
Height - Seated (Max) 0.472" (12.00mm)
Lead Spacing 0.197" (5.00mm)
Lead Style Straight
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1516888-WYO222MCMBRAKR
Ultra Librarian 3D Model Ultra Librarian WYO222MCMBRAKR CAD Model

You May Also Be Interested in

Samsung
Capacitor, Multilayer Ceramic; 1000pF; Chip; Case 0805; 0+/-30ppm/degC, COG; +/-5%; 50
Need more? Email Us
ECAD model for CL21C102JBNC
Murata Electronics North America
CAP CER 4700PF 50V X7R RADIAL
Need more? Email Us
ECAD model for RCER71H472K0K1H03B
TDK Corporation
CAP CER 1.5PF 50V C0G 0603
Need more? Email Us
ECAD model for CGA3E2C0G1H1R5C080AA
TDK Corporation
CAP CER 0.22UF 250V X7R SMD / 0.22 µF ±10% 250V Ceramic Capacitor X7R SMD, J-Lead
Need more? Email Us
ECAD model for CKG32KX7R2E224K335AH
Samsung
CAP CER 47PF 50V C0G/NP0 0805 / 47 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Lowest to $0.0087
ECAD model for CL21C470JBANNNC
Samsung
CAP CER 3300PF 50V X7R 0603 / 3300 pF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Lowest to $0.0077
ECAD model for CL10B332KB8WPNC
Vishay
CAP CER 100PF 3KV X7R RADIAL
Lowest to $0.9764
ECAD model for 564R30GAT10
Taiyo Yuden
CAP CER 0.047UF 16V X7R 0603
Need more? Email Us
ECAD model for EMK107B7473KAHT
TDK Corporation
Cap Ceramic 0.22uF 25V X7R 10% SMD 0603 125C Automotive T/R
Need more? Email Us
ECAD model for CGA3E1X7R1E224K

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9206 $50.6330
135+ $0.7553 $101.9655
210+ $0.7317 $153.6570
285+ $0.7081 $201.8085
370+ $0.6845 $253.2650
490+ $0.6137 $300.7130
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,350 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention