EN
  • EN
  • DE

WSR-2 0.05 1% R86

Part No WSR-2 0.05 1% R86
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104942-WSR-2 0.05 1% R86
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSR-2 0.05 1% R86 CAD Model

Description

The WSR-2 0.05 1% R86 is a high-power, low-value current sense resistor manufactured by Vishay. It is designed for accurate current measurement in a variety of applications. The "R86" likely designates a specific packaging or manufacturing specification within Vishay's production.

Applications:

  • Current Sensing in Power Supplies
  • Overcurrent Protection Circuits
  • Battery Management Systems
  • Motor Control Applications
  • High-Power Amplifiers

Features:

  • Low Resistance Value (0.05 Ohms): Minimizes voltage drop and power loss.
  • High Power Rating: Capable of handling significant current levels.
  • 1% Tolerance: Provides accurate current measurement.
  • All-Welded Construction: Ensures robust and reliable performance.
  • Low Inductance: Minimizes inductance-related errors in high-frequency applications.

Benefits:

  • Precise Current Measurement: Enables accurate monitoring and control of current flow.
  • Reduced Power Loss: Low resistance value minimizes power dissipation, improving system efficiency.
  • Reliable Performance: All-welded construction ensures long-term stability and reliability.
  • Suitable for High-Power Applications: Can handle significant current levels without significant degradation.

Additional Details:

The WSR-2 series resistors are typically available in a surface-mount package. Key specifications include the resistance value (0.05 Ohms in this case), tolerance (1%), power rating (consult the datasheet for the specific power rating of the WSR-2 series), and temperature coefficient of resistance (TCR). The resistor is designed for a specific operating temperature range. Detailed performance specifications, including the power derating curve and temperature characteristics, are available in the Vishay WSR-2 series datasheet. The all-welded construction contributes to its long-term stability and reliability, making it suitable for demanding applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess