EN
  • EN
  • DE

WSN251510R00FEA

Part No WSN251510R00FEA
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842533-WSN251510R00FEA
Ultra Librarian 3D Model Ultra Librarian WSN251510R00FEA CAD Model

Description

The WSN251510R00FEA is a current sense resistor manufactured by Vishay. This component is part of the WSN series, engineered for accurate current measurement within electronic circuits. It features a low resistance value and robust power handling, rendering it ideal for applications requiring precise current sensing and control.

Applications:

  • Power Supplies
  • Motor Control Systems
  • Battery Management Systems
  • Inverters and Converters
  • Automotive Electronics

Features:

  • Low Resistance Value (10 mΩ): Minimizes circuit performance impact.
  • High Power Rating: Designed to withstand significant current flow.
  • 2515 Package Size (6.35 mm x 3.81 mm): Facilitates surface mount assembly.
  • Four-Terminal Construction: Enhances measurement accuracy by enabling Kelvin connections.
  • Excellent Long-Term Stability: Ensures consistent performance over time.
  • Low Inductance: Suitable for high-frequency applications.
  • AEC-Q200 Qualified: Meets automotive industry standards for reliability.

Benefits:

  • Precise Current Measurement: Improves system control and overall efficiency.
  • Reduced Power Loss: Minimizes energy waste due to its low resistance.
  • Reliable Performance: Ensures consistent operation in demanding environments.
  • Simplified Circuit Design: The compact package size eases integration.
  • Enhanced Stability: Provides consistent performance across temperature variations.
  • Versatile Application: Suitable for both DC and AC current sensing needs.
  • Overcurrent Protection: Improves the robustness of electronic systems.

Additional Details:

The WSN251510R00FEA resistor employs a metal strip construction that delivers exceptional electrical characteristics. Its four-terminal design supports Kelvin connections, which negate the impact of lead resistance on measurement precision. This resistor is lead-free and compliant with RoHS standards. The operating temperature range typically spans from -65°C to +170°C. The 'F' in the part number typically indicates a tolerance of 1%. The Vishay WSN series is renowned for its durable design and dependable performance, making it a preferred choice in high-power applications where accurate current monitoring is crucial for both system efficiency and safety. The surface mount design simplifies assembly processes, contributing to overall cost-effectiveness.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess