EN
  • EN
  • DE

WSL39213L000JEA

Part No WSL39213L000JEA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 0.003 OHM 5% 3W 3921 / 3 mOhms ±5% 3W Chip Resistor Nonstandard Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Metal Element
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Vishay Dale
Series WSL
Package Tape & Reel (TR)
Resistance 3 mOhms
Tolerance ±5%
Power (Watts) 3W
Composition Metal Element
Features Anti-Sulfur, Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±75ppm/°C
Temperature Range - Operating -65°C ~ 170°C
Package / Case Nonstandard
Supplier Device Package 3921
Ratings AEC-Q200
Dimension 0.394" L x 0.205" W (10.00mm x 5.20mm)
Height - Seated (Max) 0.020" (0.50mm)
Number of Terminations 2
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Standard Package 3,000
Win Source Part Number 959458-WSL39213L000JEA
Ultra Librarian 3D Model Ultra Librarian WSL39213L000JEA CAD Model

Description

The WSL39213L000JEA chip resistor is a high-quality surface mount component produced by Vishay Dale. The resistor is part of the WSL series and is supplied in a tape & reel package. It has a power rating of 3W and a resistance of 3 mOhms. The tolerance is ±5%, and the temperature coefficient is ±75ppm/°C. The WSL39213L000JEA is ideal for use in applications requiring a current sense, pulse withstanding, and automotive AEC-Q200. The operating temperature range is -65°C to 170°C, making it suitable for use in a wide range of environments. The WSL39213L000JEA is a popular component, with a high demand and supply balance.

    You May Also Be Interested in

    Walsin Technology Corporation
    RES 75K OHM 1% 1/8W 0805
    Need more? Email Us
    Bourns Inc.
    RES SMD 20K OHM 5% 1/8W 0805
    Need more? Email Us
    Yageo
    RES 301 OHM 1% 1/4W 1206
    Lowest to $0.0296
    Yageo
    RES SMD 1M OHM 5% 1/8W 0805
    Lowest to $0.0118
    Vishay
    RES SMD 11.3K OHM 1% 1/16W 0402
    Lowest to $0.0332
    Rohm Semiconductor
    RES 120 OHM 1% 1.5W 1206 WIDE
    Need more? Email Us
    Vishay
    RES SMD 15K OHM 1% 1/16W 0402
    Lowest to $0.0043
    Yageo
    RES 47 OHM 1% 1/10W 0603
    Lowest to $0.0015
    Walsin Technology Corporation
    RES 10K OHM 1% 1/10W 0402
    Lowest to $0.0008

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.4647
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.2376
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.9895
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    80+ $0.7387 $59.0960
    195+ $0.6061 $118.1895
    300+ $0.5872 $176.1600
    410+ $0.5683 $233.0030
    530+ $0.5493 $291.1290
    705+ $0.4925 $347.2125
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 7,260 pieces
    MOQ: 80 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess