EN
  • EN
  • DE

WSL2816R0100FEH

Part No WSL2816R0100FEH
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 0.01 OHM 1% 2W 2816
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Resistance (Ohms) 0.01
Tolerance ±1%
Power (Watts) 2W
Composition Metal Element
Features Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Temperature Coefficient ±75ppm/°C
Temperature Range - Operating -65°C to 170°C
Case / Package 2816
Height - Seated (Max) 0.035" (0.89mm)
Number of Terminations 2
Win Source Part Number 057365-WSL2816R0100FEH
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Sensing & Instrumentation, Signal Processing, Automotive
Ultra Librarian 3D Model Ultra Librarian WSL2816R0100FEH CAD Model

Description

The WSL2816R0100FEH is a Power Metal Strip® resistor from Vishay, designed for precise current sensing, voltage division, and pulse applications, especially in high-power circuits. It is characterized by its low resistance value and high power handling capability.

Applications

  • Power Supplies: Used in power supplies for accurate current sensing and regulation.
  • Motor Control Systems: Employed in motor control circuits for precise current measurement and efficient motor operation.
  • Automotive Electronics: Found in automotive applications, including ECUs and battery management systems (BMS), to monitor and control current flow.
  • Inverters: Utilized in inverters for renewable energy systems to monitor and control current levels.
  • High Current Applications: Suitable for any application requiring accurate current measurement and control at high current levels.

Features

  • Power Metal Strip® Construction: Provides high power handling capability and low resistance values.
  • Low Resistance Value: Offers a low resistance value (0.01 ohms), enabling accurate current sensing with minimal circuit impact.
  • High Power Rating: Designed to handle high power levels, making it suitable for demanding applications.
  • Low Inductance: Minimizes inductance, reducing the risk of voltage spikes and improving circuit stability.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Accurate Current Sensing: Enables precise current measurement, allowing for accurate control and monitoring of circuits.
  • Efficient Power Handling: Provides efficient power handling, minimizing power loss and improving overall system efficiency.
  • Stable Performance: Offers stable performance over a wide temperature range, ensuring reliable operation in various environments.
  • Long Lifespan: Designed for long lifespan, providing years of reliable operation.
  • Compact Size: The 2816 package offers a good balance between power handling and space efficiency.

Additional Details

The WSL2816R0100FEH has a resistance value of 0.01 ohms and a tolerance of 1%. It is available in a 2816 surface mount package. The resistor is constructed using a solid metal alloy resistance element with a low TCR. The typical operating temperature range is -65°C to +170°C. Its small size and high power capabilities make it a good option for space-constrained applications.

You May Also Be Interested in

Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Panasonic
RES SMD 100 OHM 1% 1/3W 0603
Lowest to $0.0466
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Lowest to $0.2453
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess