EN
  • EN
  • DE

WSL25122L000FTA-0.002R

Part No WSL25122L000FTA-0.002R
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411533-WSL25122L000FTA-0.002R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL25122L000FTA-0.002R CAD Model

Description

The WSL25122L000FTA-0.002R is a Power Metal Strip® resistor manufactured by Vishay. It is a surface-mount resistor specifically designed for high-power current sensing applications. Its extremely low resistance allows for accurate current measurement with minimal power loss. The resistor is built for robust performance and reliability in demanding environments.

Applications

  • Current sensing in high-power power supplies
  • Motor control systems
  • Battery management in electric vehicles
  • Inverter circuits
  • Welding equipment
  • High-current measurement instrumentation

Features

  • Power Metal Strip® construction
  • Ultra-low resistance (0.002 Ohms)
  • High power rating
  • Surface mount package (SMD)
  • Low inductance
  • Excellent long-term stability
  • RoHS compliant

Benefits

  • Highly accurate current sensing
  • Minimal power dissipation for efficient operation
  • Compact size for high-density circuits
  • Reliable performance under high stress
  • Easy integration into automated assembly lines
  • Environmentally responsible component

Additional Details

The resistor has an ultra-low resistance of 0.002 Ohms. The 2512 package designates its physical dimensions. The Power Metal Strip® element ensures superior electrical and thermal characteristics. This resistor is designed for reflow soldering processes. It features a low temperature coefficient of resistance (TCR), ensuring stable performance over a wide operating temperature range. The component's low inductance makes it suitable for high-frequency applications. The surface-mount package facilitates automated assembly, reducing manufacturing costs. Its robust construction makes it resistant to mechanical stress and environmental factors.

The high power rating allows it to handle significant current loads without overheating. The component's compliance with RoHS regulations demonstrates a commitment to environmental sustainability. The WSL25122L000FTA-0.002R is commonly used in applications where precise and efficient current sensing is critical for optimal system performance and safety.

You May Also Be Interested in

Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess