EN
  • EN
  • DE

WSL-2512-R002

Part No WSL-2512-R002
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Chip Resistor - Surface Mount
Manufacturer Vishay
Win Source Part Number 411543-WSL-2512-R002
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WSL-2512-R002 CAD Model

Description

The WSL-2512-R002 is a Power Metal Strip® resistor manufactured by Vishay. This surface mount device (SMD) is designed for current sensing applications, offering a very low resistance value for accurate current measurement with minimal power loss. Its robust construction and excellent electrical characteristics make it a reliable choice for demanding applications.

Applications

  • Current sensing in power supplies
  • Motor control circuits
  • Battery management systems
  • Inverters
  • Automotive electronics
  • Industrial automation

Features

  • Power Metal Strip® construction
  • Low resistance (0.002 Ohms)
  • High power rating
  • Surface mount package (SMD)
  • Low inductance
  • Excellent long-term stability
  • RoHS compliant

Benefits

  • Precise current sensing with minimal insertion loss
  • Efficient power utilization
  • Compact size for space-constrained designs
  • Reliable performance in harsh environments
  • Improved circuit efficiency
  • Easy integration into automated assembly processes

Additional Details

The resistor features a resistance of 0.002 Ohms. The 2512 package specifies its dimensions. The Power Metal Strip® construction ensures low resistance and high power handling capability. The WSL-2512-R002 is designed for reflow soldering processes. It exhibits a low temperature coefficient of resistance (TCR), which means that its resistance remains relatively stable over a wide range of operating temperatures. It is frequently used in applications where accurate current measurement and control are essential for optimal system performance. The device's low inductance makes it suitable for high-frequency circuits. The surface mount package facilitates automated assembly, reducing manufacturing costs. The high power rating enables it to handle substantial current loads without significant self-heating.

The robust construction ensures reliable performance in harsh environments, making it a good choice for automotive and industrial applications. Its compliance with RoHS standards means it is environmentally friendly. The WSL series is known for its reliability and stability, making it a popular choice for current sensing applications.

You May Also Be Interested in

Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess