EN
  • EN
  • DE

WSL-2010-R015-F

Part No WSL-2010-R015-F
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104916-WSL-2010-R015-F
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSL-2010-R015-F CAD Model

Description

The WSL-2010-R015-F is a power metal strip resistor from Vishay. It features very low resistance, high power capability, and excellent stability. The 'WSL' series is known for its ability to handle high currents and provide accurate current sensing in demanding environments.

Applications:

  • Current Sensing in Power Supplies
  • Automotive Applications (e.g., Battery Management Systems)
  • Motor Control
  • Industrial Control Systems
  • High Current Load Resistors

Features:

  • Low Resistance Value (0.015 Ohms)
  • High Power Rating
  • Low Temperature Coefficient of Resistance (TCR)
  • High Surge Capability
  • All-Welded Construction

Benefits:

  • Accurate Current Measurement: The low resistance value and low TCR ensure precise current sensing.
  • Reliable Performance: The all-welded construction provides excellent long-term stability.
  • Robust Design: The high surge capability ensures reliable operation in harsh environments.
  • Efficient Power Handling: The high power rating allows the resistor to handle significant current loads.
  • Compact Size: The 2010 package provides a good balance between power rating and size.

Additional Details:

The WSL-2010-R015-F resistor's low temperature coefficient of resistance (TCR) is crucial for maintaining accuracy over a wide temperature range. This is particularly important in applications where temperature variations are significant. The all-welded construction provides excellent long-term stability and resistance to environmental stresses. The high surge capability ensures that the resistor can withstand transient current surges without degradation or failure. The resistor is typically mounted using surface-mount technology (SMT), allowing for efficient and cost-effective assembly. It is important to follow the manufacturer's recommended mounting guidelines to ensure proper thermal management and mechanical stability. The resistor's power rating is dependent on the ambient temperature and the PCB layout. Proper heat sinking may be necessary to achieve the full power rating. The datasheet provides detailed information on the resistor's electrical characteristics, thermal performance, and mounting recommendations. The material composition and lead-free construction contribute to environmental compliance.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143
STMicroelectronics
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess