EN
  • EN
  • DE

WSC000162R00FEK

Part No WSC000162R00FEK
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Wirewound 2515 62 Ohm 1% 1W ±20ppm/°C Molded SMD SMD Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2515
Composition Wirewound
Contact Plating Tin
Maximum Operating Temperature 275 °C
Min Operating Temperature -65 °C
Packaging Bulk
Power Rating 1 W
Radiation Hardening No
Resistance 62 Ω
RoHS Compliant
Temperature Coefficient 20 ppm/°C
Tolerance 1 %
Win Source Part Number 984901-WSC000162R00FEK
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WSC000162R00FEK CAD Model

Description

The WSC000162R00FEK is a precision current sense resistor manufactured by Vishay. It is designed for high-accuracy current measurement in a variety of electronic circuits. This resistor features a low temperature coefficient of resistance (TCR) and a tight tolerance, ensuring stable and accurate current sensing over a wide temperature range.

Applications:

  • Power supplies
  • Motor control systems
  • Battery management systems
  • Inverters
  • High-precision instrumentation
  • Automotive electronics

Features:

  • Low temperature coefficient of resistance (TCR): Minimizes resistance changes due to temperature variations.
  • Tight tolerance: Ensures accurate current sensing.
  • High power rating: Can handle significant power dissipation.
  • Four-terminal Kelvin connection: Eliminates lead resistance errors.
  • Surface-mount package: Suitable for automated assembly.
  • RoHS compliant: Environmentally friendly.

Benefits:

  • Accurate current measurement: Provides precise and reliable current readings.
  • Stable performance over temperature: Maintains accuracy even with temperature fluctuations.
  • Reduced errors: Four-terminal connection eliminates lead resistance errors.
  • Improved system performance: Accurate current sensing enables optimized control and monitoring of electronic circuits.

Additional Details:

The WSC000162R00FEK has a resistance value of 162 milliohms. The 'FEK' suffix indicates a specific tolerance and TCR rating. The four-terminal Kelvin connection is crucial for eliminating the effects of lead resistance, which can introduce significant errors in low-resistance current sensing applications. By sensing the voltage directly across the resistive element, the Kelvin connection ensures that the measured voltage accurately reflects the current flowing through the resistor.

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 33 OHM 1% 1/4W 0402
Lowest to $0.0518
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess