EN
  • EN
  • DE

VS-40TPS16PBF

Part No VS-40TPS16PBF
Manufacturer Vishay
Catalog SCRs - Single
Description SCR 1.6KV 55A TO247AC / SCR 1.6 kV 55 A Standard Recovery Through Hole TO-247AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr Vishay
Package Tube
Product Status Obsolete
Voltage - Off State 1.6 kV
Voltage - Gate Trigger (Vgt) (Max) 2.5 V
Current - Gate Trigger (Igt) (Max) 150 mA
Voltage - On State (Vtm) (Max) 1.85 V
Current - On State (It (AV)) (Max) 35 A
Current - On State (It (RMS)) (Max) 55 A
Current - Hold (Ih) (Max) 200 mA
Current - Off State (Max) 500 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 500A @ 50Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247AC
Base Product Number 40TPS16
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 938813-VS-40TPS16PBF
Ultra Librarian 3D Model Ultra Librarian VS-40TPS16PBF CAD Model

Description

The Vishay 938813-VS-40TPS16PBF is a standard recovery thyristor in a TO-247-3 package.

  • Mounting Type: Through Hole
  • Package / Case: TO-247-3
  • Packaging: Tube
  • Standard Package Quantity: 25
  • Maximum Off-State Voltage: 1.6 kV
  • Maximum Gate Trigger Voltage: 2.5 V
  • Maximum On-State Voltage: 1.85 V
  • Maximum Average On-State Current: 35 A
  • Maximum RMS On-State Current: 55 A
  • Maximum Off-State Current: 500 µA
  • Non-Repetitive Surge Current: 500A @ 50Hz
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Littelfuse Inc.
SCR 400V 12A TO220AB
Lowest to $1.0006
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $29.5160
Vishay
SCR 800V 16A D2PAK
Lowest to $17.6807
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Lowest to $12.1397
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
WeEn Semiconductors
SCR 800V 25A TO220F
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess