EN
  • EN
  • DE
  • IT

VQ2006P

Part No VQ2006P
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 399188-VQ2006P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VQ2006P CAD Model

Description

The VQ2006P is a P-Channel enhancement mode MOSFET from Vishay. This MOSFET is designed for various power management applications where efficient switching and low on-state resistance are crucial.

Applications:

  • DC-DC converters: Used for efficient voltage regulation in various electronic devices.
  • Load switching: Controlling power to different circuits or components.
  • Power management in portable devices: Optimizing battery life in devices like smartphones and tablets.
  • Motor control: Providing efficient switching for small motor applications.

Features:

  • P-Channel Enhancement Mode: Allows for easy gate drive and simplified circuit design.
  • Low On-State Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation in switching applications.
  • Logic Level Gate Drive: Compatible with low-voltage logic circuits.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits:

  • Improved Efficiency: The low RDS(on) reduces power dissipation, resulting in higher energy efficiency.
  • Simplified Circuit Design: The P-Channel configuration allows for simpler and more cost-effective designs.
  • Compact Design: The surface mount package enables smaller and more integrated solutions.
  • Reliable Performance: Vishay's reputation ensures consistent and reliable operation.

Technical Specifications:

While specific values may vary depending on the exact datasheet revision, typical specifications include:

  • Drain-Source Voltage (VDS): -20V or -30V (check datasheet)
  • Gate-Source Voltage (VGS): ±12V (check datasheet)
  • Continuous Drain Current (ID): -2A to -5A (check datasheet, depends on package and temperature)
  • RDS(on): Typically in the range of 0.1 to 0.3 Ohms at VGS = -4.5V
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: Typically in a small outline transistor (SOT) package like SOT-23 or similar for surface mount assembly.

For accurate and detailed specifications, refer to the official Vishay datasheet for the VQ2006P.

You May Also Be Interested in

Protek Devices
Need more? Email Us
AMIS
Need more? Email Us
Infineon Technologies
Need more? Email Us
Atmel
Need more? Email Us
KEC
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.0557
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess