EN
  • EN
  • DE

VOS617A-9X001T

Part No VOS617A-9X001T
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV TRANS 4SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 16 Weeks
Features Optoisolator Transistor Output 3750Vrms Channel 4-SSOP
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -55°C ~ 110°C
Mounting Surface Mount
Package 4-SOIC (0.173", 4.40mm Width)
Case / Package 4-SSOP
Family Name VOS617
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number VOS617A-9X001TTR, VOS617A-9X001TDKR, VOS617A-9X001TCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902833-VOS617A-9X001T
Ultra Librarian 3D Model Ultra Librarian VOS617A-9X001T CAD Model

Description

The VOS617A-9X001T is a phototransistor optocoupler manufactured by Vishay. This optocoupler provides galvanic isolation between input and output circuits, safeguarding sensitive electronics from high voltages and electrical noise. It is commonly used in applications that demand reliable signal isolation and adherence to safety standards.

Applications

  • Power Supplies: Used for feedback control and electrical isolation in switched-mode power supplies (SMPS).
  • Industrial Automation: Isolates input/output signals in programmable logic controllers (PLCs).
  • Motor Control: Provides electrical isolation in motor control circuits and inverters.
  • Digital Communication: Facilitates isolated data transmission in various digital interfaces.
  • Medical Equipment: Used for patient safety by isolating sensitive medical devices from potentially hazardous voltages.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between the input and output sides.
  • Compact Package: Small footprint enables its use in space-constrained applications.
  • CTR (Current Transfer Ratio): Offers a specified current transfer ratio for predictable performance.
  • UL and VDE Approvals: Meets established safety certification standards.
  • RoHS Compliant: Meets requirements for environmental safety, restricting the use of hazardous substances.

Benefits

  • Enhanced Safety: Provides a safety barrier to protect electronic components and users from high voltages.
  • Improved Reliability: Reduces the risk of system failures caused by electrical interference and transients.
  • Simplified Design: Easy to integrate into circuits with minimal external components required.
  • Regulatory Compliance: Helps systems meet required safety and environmental regulations.
  • Cost-Effective Isolation: Delivers a reliable and cost-effective solution for electrical isolation needs.

Additional Details

The VOS617A-9X001T features high galvanic isolation, which is crucial for protecting sensitive electronic components in various applications. Its compact package allows for efficient use of board space. A specified current transfer ratio (CTR) facilitates predictable circuit behavior. Compliance with both UL and VDE standards assures adherence to stringent safety regulations. The use of RoHS-compliant materials helps minimize environmental impact. Vishay's reputation ensures the VOS617A-9X001T will provide reliable performance in demanding applications requiring isolation and safety.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2594 $58.3650
545+ $0.2129 $116.0305
840+ $0.2063 $173.2920
1,160+ $0.1996 $231.5360
1,500+ $0.1930 $289.5000
2,005+ $0.1730 $346.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess