EN
  • EN
  • DE

VOM618A-6X001T

Part No VOM618A-6X001T
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104012-VOM618A-6X001T
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VOM618A-6X001T CAD Model

Description

The VOM618A-6X001T is a high-isolation voltage optocoupler from Vishay Semiconductors. It consists of a gallium arsenide (GaAs) infrared emitting diode (IRED) optically coupled to a silicon phototransistor in a DIP-4 package. It is designed for applications requiring reinforced insulation and high voltage isolation, such as power supplies, industrial control, and medical equipment.

Applications:

  • Power Supplies: Provides reinforced isolation in power supplies, ensuring safety and preventing ground loops.
  • Industrial Control: Used in industrial control systems for isolating sensors, actuators, and control systems.
  • Medical Equipment: Employed in medical equipment for electrical isolation to protect patients and equipment.
  • Digital Logic Isolation: Isolates digital logic circuits from high voltage or noisy environments.
  • Motor Control: Used in motor control applications for isolation between the control circuitry and the motor drive.

Features:

  • Reinforced Insulation: Offers reinforced insulation for enhanced safety and reliability.
  • High Isolation Voltage: Provides a high isolation voltage (typically 5 kVrms or higher) between the input and output.
  • CTR (Current Transfer Ratio): Specifies the ratio of output current to input current.
  • Creepage Distance: Long creepage distance for enhanced insulation performance.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Enhanced Safety: Reinforced insulation provides enhanced safety in high-voltage applications.
  • Electrical Isolation: Provides a high degree of electrical isolation between input and output circuits.
  • Noise Immunity: Reduces noise and prevents ground loops from affecting sensitive circuits.
  • Simplified Interface: Simplifies the interface between different voltage levels or circuit domains.
  • Reliable Performance: Vishay's quality ensures reliable and consistent performance.

Technical Specifications:

  • Isolation Voltage (Viso): Typically 5 kVrms or higher (consult datasheet).
  • Current Transfer Ratio (CTR): Varies depending on operating conditions (consult datasheet).
  • Creepage Distance: Typically > 8 mm.
  • Forward Current (IF): Maximum forward current through the input LED.
  • Collector-Emitter Voltage (VCE): Maximum collector-emitter voltage of the output transistor.

Refer to the Vishay VOM618A-6X001T datasheet for detailed specifications, performance curves, and application notes.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
TDK Corporation
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess