EN
  • EN
  • DE

VN67AF

Part No VN67AF
Manufacturer Vishay
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1103961-VN67AF
Categories OEM Parts(T-Z)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VN67AF CAD Model

Description

The VN67AF is a power MOSFET from Vishay Semiconductors designed for high-efficiency switching applications. It boasts a low on-resistance and fast switching speed, making it suitable for various power management and motor control circuits. This component is often favored in applications where minimizing power loss and maximizing efficiency are critical.

Applications:

  • DC-DC Converters: Employed in DC-DC converters to facilitate efficient power switching and voltage regulation.
  • Motor Control Circuits: Used to drive and precisely control the speed of motors in diverse applications.
  • Load Switching: Functions as a solid-state switch to manage high-current loads effectively.
  • Power Management Systems: Integrated into power management systems to ensure efficient power distribution and control.
  • LED Lighting Applications: Utilized for dimming and controlling LEDs in modern lighting systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses during switching, significantly enhancing overall efficiency.
  • Fast Switching Speed: Reduces switching losses, thereby improving the efficiency of power conversion.
  • Logic Level Gate Drive: Can be directly driven by logic-level signals, simplifying the design of driving circuits.
  • Avalanche Rated: Withstands avalanche conditions, enhancing reliability in demanding applications.
  • RoHS Compliant: Adheres to RoHS environmental standards, restricting the use of hazardous substances.

Benefits:

  • High Efficiency Operation: Minimizes power dissipation due to its low on-resistance, contributing to high efficiency.
  • Simplified Gate Drive: The logic-level gate drive simplifies the design process and reduces the number of components required.
  • Robust Performance: Avalanche rating enhances the device's robustness and reliability in various conditions.
  • Compact Form Factor: Available in a compact package that saves space in the overall design.
  • Reduced Heat Generation: Lower RDS(on) leads to less heat dissipation, improving thermal management.

Technical Specifications:

  • Drain-Source Voltage (VDS): Typically rated at 60V (check the specific datasheet for confirmation).
  • Continuous Drain Current (ID): The specific value depends on the package and operating conditions; refer to the datasheet.
  • On-Resistance (RDS(on)): Usually in the milliohm range but varies with gate voltage and drain current.
  • Gate Threshold Voltage (VGS(th)): Designed for logic-level gate drive, typically between 1V and 2.5V.
  • Package Options: Offered in different packages like SO-8, PowerPAK SO-8, to suit different application requirements.

For complete and precise technical details, performance curves, and application notes, please consult the official Vishay VN67AF datasheet.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess