EN
  • EN
  • DE
  • IT

VN10LLS

Part No VN10LLS
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 60-V (D-S) MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279457-VN10LLS
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN10LLS CAD Model

Description

The VN10LLS is a logic level N-Channel enhancement mode vertical DMOS power MOSFET manufactured by Vishay Siliconix. This MOSFET is designed for low voltage, high-speed switching applications where gate drive from logic circuits is required. It offers high power density and efficiency in a small surface-mount package.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters.
  • Solid State Relays: Employed in solid-state relays for fast and reliable switching.
  • Motor Control: Used in low-power motor control applications.
  • Power Management: Implemented in power management circuits for efficient switching.
  • Load Switching: Provides efficient switching of various loads.

Features:

  • Logic Level Gate Drive: Can be driven directly from logic circuits without requiring additional driver circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Surface Mount Package: Designed for automated assembly processes.
  • RoHS Compliant: Compliant with RoHS standards for environmental protection.

Benefits:

  • Simplified Design: Logic level gate drive simplifies circuit design and reduces component count.
  • Improved Efficiency: Low on-resistance minimizes power losses and improves efficiency.
  • Compact Design: Surface mount package allows for compact designs.
  • Enhanced Reliability: Provides stable and reliable performance in various applications.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The VN10LLS is designed to be driven directly from logic level signals, eliminating the need for additional gate driver circuitry. This simplifies circuit design and reduces component count. The low on-resistance minimizes power losses and improves overall efficiency. The surface mount package allows for automated assembly, reducing manufacturing costs. The device is designed for reliable performance in various applications.

This MOSFET is commonly used in DC-DC converters, solid-state relays, and other switching applications where efficiency and reliability are critical. Its logic level gate drive makes it easy to interface with microcontrollers and other digital circuits. The VN10LLS is a robust and efficient component that meets the demands of various low voltage switching applications.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess