EN
  • EN
  • DE

VJ1206Y472KXET

Part No VJ1206Y472KXET
Manufacturer Vishay
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 408005-VJ1206Y472KXET
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ1206Y472KXET CAD Model

Description

The VJ1206Y472KXET is a multi-layer ceramic capacitor (MLCC) manufactured by Vishay. It is designed for surface mount applications and offers a compact size while providing stable performance. This capacitor is part of the VJ series, known for its reliability and suitability for various electronic circuits.

Applications

  • Bypass and decoupling in digital circuits
  • Filtering in power supplies
  • Snubber circuits for noise reduction
  • Timing circuits and oscillators
  • Consumer electronics

Features

  • Surface Mount Device (SMD)
  • Case Size: 1206 (3.2mm x 1.6mm)
  • Capacitance: 4700 pF (4.7 nF)
  • Voltage Rating: 500V
  • Dielectric: X7R
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • High reliability and stability
  • RoHS compliant

Benefits

  • Stable performance over temperature variations due to X7R dielectric
  • Compact size allows for high-density circuit designs
  • Reliable operation in harsh environmental conditions
  • Reduces noise and interference in electronic circuits
  • Suitable for high-frequency applications
  • Higher voltage rating compared to similar capacitors

Additional Details

The X7R dielectric ensures that the capacitor maintains its capacitance within ±15% over the operating temperature range. This makes it suitable for applications where temperature stability is crucial. The 1206 case size is a standard SMD package, making it easy to handle during assembly. The VJ1206Y472KXET capacitor is commonly used in applications such as industrial equipment, high-voltage power supplies and other devices that require a higher voltage rating.

The capacitor's construction consists of multiple layers of ceramic material and metal electrodes, resulting in high volumetric efficiency. Its reflow soldering profile adheres to industry standards, ensuring compatibility with standard assembly processes.

You May Also Be Interested in

Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
1 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
1000 pF ±10% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess