EN
  • EN
  • DE

VJ0603Y104KXJAT

Part No VJ0603Y104KXJAT
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 716962-VJ0603Y104KXJAT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VJ0603Y104KXJAT CAD Model

Description

The VJ0603Y104KXJAT is a Multilayer Ceramic Chip (MLCC) Capacitor manufactured by Vishay. This capacitor is designed for surface mount technology (SMT) applications and is widely used in various electronic circuits for decoupling, filtering, and energy storage. Its compact size and high capacitance value make it suitable for high-density circuit board designs.

Applications:

  • Decoupling: Used to decouple power supply lines in digital circuits, reducing noise and improving signal integrity.
  • Filtering: Employed in filters to remove unwanted frequencies and noise from analog signals.
  • Energy Storage: Provides localized energy storage for transient events, ensuring stable operation of electronic devices.
  • Bypass Capacitors: Used as bypass capacitors to shunt high-frequency noise to ground, preventing it from propagating through the circuit.
  • Timing Circuits: Integrated into timing circuits to control the timing and duration of signals.

Features:

  • Small Size: 0603 case size allows for high-density mounting on circuit boards.
  • High Capacitance: Offers a capacitance value of 0.1 μF, suitable for various applications.
  • X7R Dielectric: Provides stable capacitance over a wide temperature range.
  • Surface Mount Technology: Designed for automated assembly using SMT equipment.
  • RoHS Compliant: Meets RoHS directives for environmental compliance.

Benefits:

  • Improved Signal Integrity: Reduces noise and ripple on power supply lines, improving signal integrity in digital circuits.
  • Enhanced Circuit Stability: Provides stable capacitance over temperature, ensuring reliable circuit operation.
  • Compact Design: Small size allows for denser circuit board layouts, reducing overall system size.
  • Cost-Effective: Offers a cost-effective solution for decoupling and filtering applications.
  • Easy Assembly: Surface mount design simplifies assembly and reduces manufacturing costs.

Additional Details:

The VJ0603Y104KXJAT capacitor has a voltage rating of 16V. It utilizes an X7R dielectric material, which offers a good balance of capacitance stability and temperature performance. The operating temperature range is typically from -55°C to +125°C. This capacitor is commonly used in consumer electronics, industrial equipment, and automotive applications where reliable performance and small size are critical requirements. It's terminations are typically Nickel Barrier with Tin plating.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess