EN
  • EN
  • DE

HMA82GR8AMR4N-UH

Part No HMA82GR8AMR4N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC Reg/RDIMM 2DRx4 (16GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946899-HMA82GR8AMR4N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR8AMR4N-UH CAD Model

Description

The Hynix HMA82GR8AMR4N-UH is a 16GB DDR4 SDRAM Registered DIMM (RDIMM) designed for use in servers and high-performance workstations. This module provides a significant increase in memory capacity and speed, improving overall system performance and stability.

Applications:

  • Servers
  • Workstations
  • Data Centers
  • Cloud Computing Platforms

Features:

  • 16GB DDR4 Memory
  • PC4-2400T (2400MHz) Speed
  • Registered DIMM (RDIMM)
  • 288-Pin
  • CL17 CAS Latency
  • 1.2V Operating Voltage
  • ECC (Error-Correcting Code)

Benefits:

  • Increased system reliability due to ECC, which detects and corrects memory errors.
  • Improved performance in memory-intensive applications.
  • Higher bandwidth for faster data transfer rates.
  • Enhanced stability for critical server applications.
  • Energy efficiency due to the low 1.2V operating voltage.

Additional Details:

The HMA82GR8AMR4N-UH is engineered to meet the stringent demands of server environments. DDR4 technology offers significant improvements over previous generations of memory, including higher speeds, greater bandwidth, and lower power consumption. With a clock speed of 2400MHz, this module enables rapid data transfer between memory and the processor, improving overall system performance. The RDIMM design features a register that buffers commands, addresses, and control signals, reducing the load on the memory controller and improving stability.

The 288-pin design ensures compatibility with a wide range of DDR4-compatible server motherboards. The ECC functionality automatically detects and corrects single-bit errors, preventing data corruption and maintaining data integrity, which is crucial for server applications where data reliability is paramount. The CL17 CAS latency indicates the delay between the memory controller's request to access a specific memory column and the availability of data at the module's output pins. A lower number is generally better. This module runs at 1.2V, reducing power consumption and heat generation.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess