Products specifications Report Issue?

Category Sensors, Transducers - Color Sensors
Mfr Vishay
Package Tape & Reel
Product Status Active
Output I2C
Resolution (Bits) 16 b
Features Low Power Consumption
Voltage - Supply 2.5 V ~ 3.6 V
Current - Supply (Max) 200µA @ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 4-TFLGA
Base Product Number VEML6040
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 902526-VEML6040A3OG
Ultra Librarian 3D Model Ultra Librarian VEML6040A3OG CAD Model

Description

The 902526-VEML6040A3OG is a color sensor designed for various electronic applications.

  • Packaging: Tape and Reel
  • Standard Package: 2,500 pcs
  • Output: I2C interface
  • Maximum Current Supply: 200μA @ 3.3V
  • Resolution: 16 bits
  • Voltage Supply Range: 2.5V to 3.6V
  • Package: 4-TFLGA
  • Operating Temperature Range: -40°C to 85°C
  • Supplier: Vishay
  • Base Product Number: VEML6040

You May Also Be Interested in

Everlight Electronics Co Ltd
SMD COLOR LIGHT SENSOR (RGBW) WI
Need more? Email Us
ECAD model for CLS-16D24-44-DF8/TR8
Omron
RGB FIBER OPTIC TYPE NPN OUTPUT
Need more? Email Us
ECAD model for E3MC-X11
Omron
RGB BUILT-IN AMP PNP 4 OUTPUT
Need more? Email Us
ECAD model for E3MC-MA41
ams
IC COLOR SENSOR LIGHT-VOLT 4-DFN / RGB IC 6-Pin DFN EP
Need more? Email Us
ECAD model for TCS3103FN
Omron
PHOTO MARK SENSOR
Need more? Email Us
ECAD model for E3ML-S2F4-G
Omron
CONVERGENT PNP CABLE 1 X 4MM
Need more? Email Us
ECAD model for E3M-VG12
Omron
COLOR MARK W/TEACH PNP HORZ
Need more? Email Us
ECAD model for E3M-VG26
ams
IC COLOR CONV LIGHT-DGTL 6-DFN
Lowest to $10.2776
ECAD model for TCS34717FN
ams
IC COLOR SENSOR DGTL 6CHIPSCALE
Lowest to $72.7273
ECAD model for TCS3414CS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0960 $54.8000
115+ $0.8993 $103.4195
175+ $0.8712 $152.4600
240+ $0.8431 $202.3440
310+ $0.8150 $252.6500
415+ $0.7307 $303.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention