EN
  • EN
  • DE
  • IT

VEMI65AB-HCI-GS08

Part No VEMI65AB-HCI-GS08
Manufacturer Vishay
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/24PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Estimated Pruduction Lead Time 42 Weeks
Features RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 100Ohms, C = 24pF 13-UFDFN Exposed Pad
Manufacturer Vishay
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 13-UFDFN Exposed Pad
Family Name VEMI65
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.90.0100
Other Part Number 751-1455-6, 751-1455-2, 751-1455-1, VEMI65AB-HCI-GS08GICT, VEMI65AB-HCI-GS08GITR, 751-1455-6-ND, 751-1455-1-ND, 751-1455-2-ND, VEMI65ABHCIGS08, VEMI65AB-HCI-GS08GIDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938573-VEMI65AB-HCI-GS08
Ultra Librarian 3D Model Ultra Librarian VEMI65AB-HCI-GS08 CAD Model

Description

This electronic component is manufactured by Vishay and has the Win Source Part Number: 938573-VEMI65AB-HCI-GS08.

  • Product: Filter
  • Type: RC (Pi) EMI Filter 2nd Order Low Pass Channel R = 100Ohms, C = 24pF 13-UFDFN Exposed Pad
  • Supply and Demand Status: Balanced
  • Package: 13-UFDFN Exposed Pad
  • Operating Temperature Range: -40°C to 125°C
  • Quantity per Package: 3000
  • Estimated Production Lead Time: 42 weeks
  • REACH: REACH unaffected
  • HTSUS: 8548.90.0100
  • Other Part Numbers: 751-1455-6, 751-1455-2, 751-1455-1, VEMI65AB-HCI-GS08GICT, VEMI65AB-HCI-GS08GITR, 751-1455-6-ND, 751-1455-1-ND, 751-1455-2-ND, VEMI65ABHCIGS08, and VEMI65AB-HCI-GS08GIDKR

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 330 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9172 $58.7580
35+ $3.2142 $112.4970
54+ $3.1137 $168.1398
75+ $3.0132 $225.9900
97+ $2.9128 $282.5416
129+ $2.6115 $336.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess