EN
  • EN
  • DE

VDRS07H320BSE

Part No VDRS07H320BSE
Manufacturer Vishay
Catalog TVS - Varistors, MOVs
Description VARISTOR 510V 1.2KA DISC 9MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Vishay
Packaging Bulk
Status Active
Varistor Voltage (Min) 459V
Varistor Voltage (Typ) 510V
Varistor Voltage (Max) 561V
Current - Surge 1.2kA
Energy 44J
Number of Circuits 1
Maximum AC Volts 320VAC
Maximum DC Volts 420VDC
Capacitance @ Frequency 120pF @ 1kHz
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Disc 9mm
Win Source Part Number 213838-VDRS07H320BSE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VDRS07H320BSE CAD Model

Description

The VDRS07H320BSE is a surge protection device, specifically a transient voltage suppressor (TVS) varistor, manufactured by Vishay. It is designed to safeguard electronic circuits from voltage transients caused by events like lightning, power surges, and electrostatic discharge (ESD).

Applications

  • Power supplies
  • Consumer electronics
  • Industrial control systems
  • Telecommunication equipment
  • Lighting applications

Features

  • Radial-leaded package
  • High surge current handling capability
  • Fast response time to transient events
  • Wide operating voltage range
  • Compliant with RoHS standards

Benefits

  • Offers robust protection against overvoltage conditions, enhancing the reliability of electronic systems.
  • Effectively shunts surge currents, preventing damage to sensitive components.
  • Rapid response time ensures quick clamping of transient voltages.
  • Suitable for diverse applications due to its wide operating voltage range.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The '07' in the part number likely refers to a diameter of 7mm for the component. The '320' likely indicates a voltage rating, possibly 320V, but this needs to be confirmed by the datasheet. The datasheet is crucial to determine the exact clamping voltage, maximum surge current capability, energy dissipation rating, and operating temperature range. The package style and lead configuration are also detailed within the datasheet.

The VDRS07H320BSE operates as a voltage-dependent resistor. Under normal operating conditions, it presents a high impedance. However, when a voltage surge occurs and exceeds the varistor's clamping voltage, its resistance rapidly decreases, diverting the excess current away from the protected circuitry. After the surge subsides, the varistor returns to its high impedance state. This allows the circuit to resume normal operation. Proper grounding and appropriate series impedance (if required) are important considerations for optimal surge protection performance.

You May Also Be Interested in

Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3531 $58.2615
400+ $0.2898 $115.9200
620+ $0.2807 $174.0340
855+ $0.2717 $232.3035
1,100+ $0.2626 $288.8600
1,475+ $0.2354 $347.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,250 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess