EN
  • EN
  • DE

VDRH20R025BSE

Part No VDRH20R025BSE
Manufacturer Vishay
Catalog TVS - Varistors, MOVs
Description VARISTOR 39V 3KA DISC 22.50MM / 39 V 3 kA Varistor 1 Circuit Through Hole Disc 22.50mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr Vishay
Series VDRH
Package Bulk
Product Status Active
Maximum AC Volts 25 V
Maximum DC Volts 31 V
Varistor Voltage (Min) 35.1 V
Varistor Voltage (Typ) 39 V
Varistor Voltage (Max) 42.9 V
Current - Surge 3 kA
Energy 28J
Number of Circuits 1
Capacitance @ Frequency 13000 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case Disc 22.50mm
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 902517-VDRH20R025BSE
Ultra Librarian 3D Model Ultra Librarian VDRH20R025BSE CAD Model

Description

The VDRH series varistor is a transient voltage suppressor designed to protect electronic circuits from voltage spikes and surges.

  • Varistor Voltage Range: 35.1V to 42.9V
  • Typical Voltage: 39V
  • Surge Current: 3kA
  • Maximum AC Voltage: 25V
  • Maximum DC Voltage: 31V
  • Capacitance: 13000pF @ 1kHz
  • Mounting: Through-hole
  • Package: Disc 22.50mm
  • Operating Temperature: -40°C to 125°C

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
Lowest to $0.0277
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess